3.3µF 450V Aluminum Electrolytic Capacitors Axial, Can 17Ohm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 3.3UF 450V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-PEG124YB1330QT1-ND | PEG124YB1330QT1 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 3.3 microF | 3.3 microF |