Vishay Intertechnology, Inc. Ceramic Capacitors PEF220WH10338BK1

Description
10000pF ±20% 13000V (13kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
10000pF ±20% 13000V (13kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PEF220WH10338BK1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PEF220WH10338BK1-ND
Ceramic Capacitors PEF220WH10338BK1-ND
10000pF ±20% 13000V (13kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded

10000pF ±20% 13000V (13kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PEF220WH10338BK1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1206J1K00392JKTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers