KEMET Electronics Corporation Aluminum Electrolytic Capacitors PEG124VB1220QL1

Description
2.2µF 400V Aluminum Electrolytic Capacitors Axial, Can 25Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2.2µF 400V Aluminum Electrolytic Capacitors Axial, Can 25Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-PEG124VB1220QL1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEG124VB1220QL1-ND
Aluminum Electrolytic Capacitors 399-PEG124VB1220QL1-ND
2.2µF 400V Aluminum Electrolytic Capacitors Axial, Can 25Ohm @ 100Hz 5000 Hrs @ 105°C

2.2µF 400V Aluminum Electrolytic Capacitors Axial, Can 25Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - PEG124VB1220QL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
PEG124VB1220QL1
Capacitors - Aluminum Electrolytic Capacitors PEG124VB1220QL1
CAP ALUM 2.2UF 400V AXIAL

CAP ALUM 2.2UF 400V AXIAL

Supplier's Site
Cap, 2.2Μf, 400V; Capacitance Kemet - 48AC1765 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 400V; Capacitance Kemet
48AC1765
Cap, 2.2Μf, 400V; Capacitance Kemet 48AC1765
CAP, 2.2µF, 400V; Capacitance:2.2µF; Voltage Rating:400V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:10mm; Lead Spacing:-; Height:29mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 2.2µF, 400V; Capacitance:2.2µF; Voltage Rating:400V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:10mm; Lead Spacing:-; Height:29mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-PEG124VB1220QL1-ND PEG124VB1220QL1 48AC1765
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 2.2Μf, 400V; Capacitance Kemet
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details