KEMET Electronics Corporation Aluminum Electrolytic Capacitors PEG124MA2100QT1

Description
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-PEG124MA2100QT1CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEG124MA2100QT1CT-ND
Aluminum Electrolytic Capacitors 399-PEG124MA2100QT1CT-ND
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 2000 Hrs @ 125°C

10µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-PEG124MA2100QT1TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEG124MA2100QT1TR-ND
Aluminum Electrolytic Capacitors 399-PEG124MA2100QT1TR-ND
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 2000 Hrs @ 125°C

10µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 2000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
63V 10uF Capacitor
58-PEG124MA2100QT1
63V 10uF Capacitor 58-PEG124MA2100QT1
Aluminum Electrolytic Capacitor, Polarized, Aluminum, 63V, 30% +Tol, 10% -Tol, 10uF, Product overview: PEG124MA2100QT1 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-PEG124MA2100QT1 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum, 63V, 30% +Tol, 10% -Tol, 10uF, Product overview: PEG124MA2100QT1 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-PEG124MA2100QT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - PEG124MA2100QT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
PEG124MA2100QT1
Capacitors - Aluminum Electrolytic Capacitors PEG124MA2100QT1
CAP ALUM 10UF 20% 63V AXIAL

CAP ALUM 10UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-PEG124MA2100QT1CT-ND 58-PEG124MA2100QT1 PEG124MA2100QT1
Product Name Aluminum Electrolytic Capacitors 63V 10uF Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 1.00E7 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers