Cap Aluminum Lytic 1000uF 100V -10% to 30% (36.6 X 54.5mm) Screw Terminal 0.11 Ohm 2900mA 14000h 105°C Bulk Product overview: PEH169PA4100QB2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 100V, 0.11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 100V, 0.11 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-PEH169PA4100QB2 can be used for catalog matching and distributor lookup.
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 110mOhm @ 100Hz 7000 Hrs @ 105°C
CAP ALUM 1000UF 100V SCREW
ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-PEH169PA4100QB2 | 399-12296-ND | PEH169PA4100QB2 | 61AK2385 |
| Product Name | 1000uF 100V 0.11 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitors Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |