KEMET Electronics Corporation Aluminum Electrolytic Capacitors PEG124MA2220QE4

Description
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm @ 100Hz 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm @ 100Hz 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-PEG124MA2220QE4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEG124MA2220QE4-ND
Aluminum Electrolytic Capacitors 399-PEG124MA2220QE4-ND
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm @ 100Hz 2000 Hrs @ 125°C

22µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm @ 100Hz 2000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-PEG124MA2220QE4-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details