220µF 16V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 2000 Hrs @ 125°C
CAP ALUM 220UF 16V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-PEG124GB3220QL1-ND | 90AC6486 | PEG124GB3220QL1 |
| Product Name | Aluminum Electrolytic Capacitors | 220 30%v Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF |