Vishay Intertechnology, Inc. Ceramic Capacitors PEF220BJ80238BK1

Description
8000pF ±20% 15000V (15kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
8000pF ±20% 15000V (15kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PEF220BJ80238BK1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PEF220BJ80238BK1-ND
Ceramic Capacitors PEF220BJ80238BK1-ND
8000pF ±20% 15000V (15kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded

8000pF ±20% 15000V (15kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PEF220BJ80238BK1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C0805C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details