KEMET Electronics Corporation Aluminum Electrolytic Capacitors PEG130MJ4140QE4

Description
1400µF 63V Aluminum Electrolytic Capacitors Axial, Can 64mOhm @ 100Hz 45000 Hrs @ 105°C
Request a Quote Datasheet
Description
1400µF 63V Aluminum Electrolytic Capacitors Axial, Can 64mOhm @ 100Hz 45000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-PEG130MJ4140QE4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEG130MJ4140QE4-ND
Aluminum Electrolytic Capacitors 399-PEG130MJ4140QE4-ND
1400µF 63V Aluminum Electrolytic Capacitors Axial, Can 64mOhm @ 100Hz 45000 Hrs @ 105°C

1400µF 63V Aluminum Electrolytic Capacitors Axial, Can 64mOhm @ 100Hz 45000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-PEG130MJ4140QE4-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details