2700µF 40V Aluminum Electrolytic Capacitors Axial, Can 39mOhm @ 100Hz 2000 Hrs @ 150°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-PEG220KL4270QE4-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Applications | Automotive |
| Features | Polarized |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |