KEMET Electronics Corporation Aluminum Electrolytic Capacitors PEG124YB1330QL1

Description
3.3µF 450V Aluminum Electrolytic Capacitors Axial, Can 17Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
3.3µF 450V Aluminum Electrolytic Capacitors Axial, Can 17Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-PEG124YB1330QL1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEG124YB1330QL1-ND
Aluminum Electrolytic Capacitors 399-PEG124YB1330QL1-ND
3.3µF 450V Aluminum Electrolytic Capacitors Axial, Can 17Ohm @ 100Hz 5000 Hrs @ 105°C

3.3µF 450V Aluminum Electrolytic Capacitors Axial, Can 17Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - PEG124YB1330QL1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
PEG124YB1330QL1
Capacitors - Aluminum Electrolytic Capacitors PEG124YB1330QL1
CAP ALUM 3.3UF 450V AXIAL

CAP ALUM 3.3UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 399-PEG124YB1330QL1-ND PEG124YB1330QL1
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details