KEMET Electronics Corporation Aluminum Electrolytic Capacitors PEG124RF2470QL1

Description
47µF 200V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 200V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-PEG124RF2470QL1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEG124RF2470QL1-ND
Aluminum Electrolytic Capacitors 399-PEG124RF2470QL1-ND
47µF 200V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 5000 Hrs @ 105°C

47µF 200V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - PEG124RF2470QL1 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
PEG124RF2470QL1
Aluminum Electrolytic Capacitors PEG124RF2470QL1
CAP ALUM 47UF 20% 200V AXIAL

CAP ALUM 47UF 20% 200V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - PEG124RF2470QL1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
PEG124RF2470QL1
Capacitors - Aluminum Electrolytic Capacitors PEG124RF2470QL1
CAP ALUM 47UF 20% 200V AXIAL

CAP ALUM 47UF 20% 200V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-PEG124RF2470QL1-ND PEG124RF2470QL1 PEG124RF2470QL1
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details