Vishay Intertechnology, Inc. Ceramic Capacitors PEF220WP80138BH1

Description
800pF ±20% 20000V (20kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
800pF ±20% 20000V (20kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PEF220WP80138BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PEF220WP80138BH1-ND
Ceramic Capacitors PEF220WP80138BH1-ND
800pF ±20% 20000V (20kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded

800pF ±20% 20000V (20kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PEF220WP80138BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PEF220WP80138BH1
Ceramic Capacitors PEF220WP80138BH1
CAP CER 800PF 20KV R42 DISK

CAP CER 800PF 20KV R42 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PEF220WP80138BH1-ND PEF220WP80138BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;1200VDC - 70112080 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers