KEMET Electronics Corporation Aluminum Electrolytic Capacitors PEG124YB1220QT1

Description
2.2µF 450V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2.2µF 450V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-PEG124YB1220QT1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEG124YB1220QT1-ND
Aluminum Electrolytic Capacitors 399-PEG124YB1220QT1-ND
2.2µF 450V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 5000 Hrs @ 105°C

2.2µF 450V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - PEG124YB1220QT1 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
PEG124YB1220QT1
Aluminum Electrolytic Capacitors PEG124YB1220QT1
CAP ALUM 2.2UF 450V AXIAL

CAP ALUM 2.2UF 450V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - PEG124YB1220QT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
PEG124YB1220QT1
Capacitors - Aluminum Electrolytic Capacitors PEG124YB1220QT1
CAP ALUM 2.2UF 450V AXIAL

CAP ALUM 2.2UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-PEG124YB1220QT1-ND PEG124YB1220QT1 PEG124YB1220QT1
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - C11CF7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers