DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
250
290
300
310
320
330
340
345
346
347
348
349
350
351
352
353
354
355
356
357
360
370
380
390
400
410
450
500
550
600
650
700
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-11.5 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 13-18 AWG Crimp Connector Non-Insulated" | |
| "0.312"" (7.92mm) Quick Connect Female 11-13 AWG Crimp Connector Non-Insulated" | |
| "0.375"" (9.53mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated" | |
| "0.375"" (9.53mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated" | |
| "0.375"" (9.53mm) Quick Connect Male 7-10 AWG Crimp Connector Non-Insulated" | |
| "1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)" | |
| "1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "1 Position Sleeve Connector Female, Receptacle Black 0.375"" (9.53mm)" | |
| "1 Position Sleeve Connector Female, Receptacle Clear 0.375"" (9.53mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)" | |
| "15 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "15 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "16 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "16 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "18 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "18 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "19 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)" | |
| "2 Position Housing Connector Female, Receptacle Clear 0.250"" (6.35mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "20 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "20 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "20 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "20 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "20 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "21 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "21 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "21 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "21 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "22 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "22 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "22 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "22 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "22 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "22 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "23 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "23 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "23 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "23 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "24 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "24 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "24 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "24 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "24 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "24 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "25 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "25 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "25 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "25 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "27 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "27 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "30 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "4 Position Housing Connector Female, Receptacle Clear 0.375"" (9.53mm)" | |
| "4 Position Housing Connector Male, Tab Clear 0.375"" (9.53mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)" | |
| "44 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder" | |
| "8 Position Housing Connector Male, Tab Clear 0.250"" (6.35mm)" | |
| "8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)" | |
| "9 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "9 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 20 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 22 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 24 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 20 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 20 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 22 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Terminal Turret Connector Single End 0.187"" (4.75mm) Tin-Lead" | |
| "Terminal Turret Connector Single End 0.234"" (5.94mm) Silver" | |
| "Terminal Turret Connector Single End 0.234"" (5.94mm) Tin-Lead" | |
| "Terminal Turret Connector Single End 0.328"" (8.33mm) Silver" | |
| "Terminal Turret Connector Single End 0.360"" (9.14mm) Silver" | |
| "Terminal Turret Connector Single End 0.360"" (9.14mm) Tin" | |
| "Terminal Turret Connector Single End 0.360"" (9.14mm) Tin-Lead" | |
| 10 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 12 POS .100SR MODU- | |
| 2 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 27 Position Circular Connector Plug Housing Free Hanging (In-Line) | |
| 27 Position Circular Connector Receptacle Housing Panel Mount Cover | |
| 27_BNC-50-0-1/133_NE | |
| 27_SMA-50-0-1/111_NE | |
| 27_TNC-50-0-1/133_NE | |
| 28 (1 x 28) Pos SIP Socket Gold Through Hole | |
| 3 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 4 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 5 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 6WWV-13-008=#6 TRIBARRIER | |
| 80 (4 x 20) Pos QFN Socket Gold Through Hole | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| Adapter Coaxial Connector BNC Jack, Female Socket (2) To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket (2) To BNC Jack, Female Socket (2) 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm | |
| Adapter Connector D-Sub, 9 Pin Female To SMA Jack, Female Socket | |
| Adapter Connector D-Sub, 9 Pin Female To ST Gray | |
| BDG POST 2803-103 SPR TYPE | |
| BDG POST 2804-102 SPR TYPE | |
| BDG POST 2804-103 SPR TYPE | |
| BLF 5.08HC/03/180 SN RD BX SO | |
| Blue Wire Ferrule Connector DIN Two x 14 AWG (2.50mm²) Two Wire | |
| Blue Wire Ferrule Connector DIN Two x 6 AWG (16.00mm²) Two Wire | |
| COMPONENT TERMINAL BLOCK, DOUBLE | |
| Connector Dummy Receptacle White | |
| Connector Dummy Receptacle Yellow | |
| Connector For | |
| Connector Label, Snap In For 5mm Wide Terminal Blocks | |
| Connector Marker Holder For Din Rail Terminal Blocks | |
| Contact Size | |
| Coupler Fiber Optic Connector FSMA Receptacle To FSMA Receptacle Panel Mount, Bulkhead | |
| Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead | |
| DOUBLE-DECK TERMINAL BLOCK, THRO | |
| DUMMY RECEPTACLE | |
| Gray Wire Ferrule Connector DIN Two x 12 AWG (4.00mm²) Two Wire | |
| Jackscrew, Slotted For D-Sub Connectors | |
| MHS 5/01 W S T3 | |
| Pin Contact 12-14 AWG Size 8 Crimp Silver | |
| Plug Modular Connector 2P2C Single Pair Ethernet (SPE) Position Shielded Solder | |
| Plug Modular Connector 2P2C Single Pair Ethernet (SPE) Position Unshielded Solder | |
| Position Housing Connector Black | |
| Position Housing Connector Clear | |
| Position Terminal Block, Cross Connection Jumper Flat Pins | |
| Red Wire Ferrule Connector DIN Two x 17 AWG (1.00mm²) Two Wire | |
| Red Wire Ferrule Connector Two x 18 AWG (1.00mm²) Two Wire | |
| Ring Terminal Connector Circular 10-11 AWG Crimp | |
| SL 3.50/03/180G 3.2SN OR BX SO | |
| SL 3.50/10/135F 3.2SN OR BX PRT | |
| SL 5.08HC/02/180B 3.2SN OR BX PR | |
| Socket Contact Gold 22-26 AWG Crimp | |
| Socket Contact Gold 28-30 AWG Crimp | |
| SPE, SINGLE PAIR ETHERNET PCB CO | |
| TERM BLOCK HDR 1POS | |
| TERM BLOCK PLUG 16POS 3.50MM | |
| TERMI-BLOK PLUG STACKING, 5.08 | |
| Terminal Block Connector 1 Position Feed Through Gray 12-28 AWG | |
| Terminal Block Connector 2 Position Disconnect Gray 12-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Black 10-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Black 16-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 12-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 16-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 12-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 14-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 16-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Orange 16-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Red 16-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Yellow 16-28 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 12-28 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 16-28 AWG | |
| Terminal Block Connector 3 Position Disconnect Gray 12-28 AWG | |
| Terminal Block Connector 3 Position Feed Through Black 10-26 AWG | |
| Terminal Block Connector 3 Position Feed Through Black 16-28 AWG | |
| Terminal Block Connector 3 Position Feed Through Black | |
| Terminal Block Connector 3 Position Feed Through Blue 16-28 AWG | |
| Terminal Block Connector 3 Position Feed Through Gray 12-28 AWG | |
| Terminal Block Connector 3 Position Feed Through Gray 16-28 AWG | |
| Terminal Block Connector 3 Position Feed Through Orange 16-28 AWG | |
| Terminal Block Connector 3 Position Feed Through Red 16-28 AWG | |
| Terminal Block Connector 3 Position Feed Through Yellow 16-28 AWG | |
| Terminal Block Connector 3 Position Ground, Earth Green, Yellow 16-28 AWG | |
| Terminal Block Connector 4 Position Disconnect Gray 12-28 AWG | |
| Terminal Block Connector 4 Position Disconnect Gray 16-28 AWG | |
| Terminal Block Connector 4 Position Disconnect, Feed Through Black 12-24 AWG | |
| Terminal Block Connector 4 Position Disconnect, Feed Through Blue, Gray 12-28 AWG | |
| Terminal Block Connector 4 Position Disconnect, Feed Through Gray 12-24 AWG | |
| Terminal Block Connector 4 Position Disconnect, Feed Through Gray 12-26 AWG | |
| Terminal Block Connector 4 Position Disconnect, Feed Through Gray 12-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Black 16-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Blue 12-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Blue 16-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Blue, Gray 12-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Blue, Green, Yellow 12-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 12-24 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 12-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 12-30 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 14-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 16-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray, Green, Yellow 12-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Orange 12-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Orange 16-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Red 16-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Yellow 16-28 AWG | |
| Terminal Block Connector 4 Position Ground, Earth Green, Yellow 14-28 AWG | |
| Terminal Block Connector 4 Position Ground, Earth Green, Yellow 16-28 AWG | |
| Terminal Block Connector 4 Position Ground, Earth White 16-28 AWG | |
| Terminal Block Connector 5 Position Disconnect Gray 12-28 AWG | |
| Terminal Block Connector 5 Position Feed Through Gray 12-28 AWG | |
| Terminal Block Connector 6 Position Disconnect Gray 12-28 AWG | |
| Terminal Block Connector 6 Position Disconnect, Feed Through Gray 12-28 AWG | |
| Terminal Block Connector 6 Position Feed Through Blue 12-28 AWG | |
| Terminal Block Connector 6 Position Feed Through Blue, Gray 12-28 AWG | |
| Terminal Block Connector 6 Position Feed Through Blue, Gray, Green, Yellow 12-28 AWG | |
| Terminal Block Connector 6 Position Feed Through Blue, Gray, White 12-28 AWG | |
| Terminal Block Connector 6 Position Feed Through Gray 12-28 AWG | |
| Terminal Block Connector 6 Position Feed Through Gray, Green, Yellow 12-28 AWG | |
| Terminal Block Connector 6 Position Feed Through Gray, White 12-28 AWG | |
| Terminal Block Connector 6 Position Ground, Earth Gray 12-28 AWG | |
| Terminal Block Connector Position Black 12-24 AWG | |
| Terminal Connector Rectangular Ring 14-17 AWG | |
| Terminal Crimpband, Open Band Connector Crimp 1500-5000 CMA | |
| Terminal Crimpband, Open Band Connector Crimp 600-3000 CMA | |
| Terminal Crimpband, Open Band Connector Crimp | |
| Wire Ferrule Connector | |
| Yellow Wire Ferrule Connector DIN Two x 10 AWG (6.00mm²) Two Wire |
| << Prev | Next >> |