Pomona Electronics Binding Posts 2894-2

Description
Binding Post Connector Standard Fluted Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Fluted Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1551-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1551-ND
Binding Posts 501-1551-ND
Binding Post Connector Standard Fluted Red Nickel

Binding Post Connector Standard Fluted Red Nickel

Buy Now Datasheet
Adapter, Banana; Binding Post; Beryllium Copper; 2500 VDC; Beryllium Copper - 70198395 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Banana; Binding Post; Beryllium Copper; 2500 VDC; Beryllium Copper
70198395
Adapter, Banana; Binding Post; Beryllium Copper; 2500 VDC; Beryllium Copper 70198395
Rabid Mounting, +50 °C (Max.) Temperature, Adapter Binding Post To Single Banana Plug Insulated binding post for rapid mounting of components and test leads. End accepts standard banana plug, cross-hole accepts test probe tips or lead wires up to 0.10" diameter. Center cross-hole accepts standard banana plugs. Insulation: Polycarbonate, ABS. Rating: 2500 VDC, 15, A. 50°C (122°F).

Rabid Mounting, +50 °C (Max.) Temperature, Adapter Binding Post To Single Banana Plug
Insulated binding post for rapid mounting of components and test leads. End accepts standard banana plug, cross-hole accepts test probe tips or lead wires up to 0.10" diameter. Center cross-hole accepts standard banana plugs. Insulation: Polycarbonate, ABS. Rating: 2500 VDC, 15, A. 50°C (122°F).

Supplier's Site
Binding Post To Banana Plug, 15A, Red; Inter Series Connector A Pomona - 78B1717 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post To Banana Plug, 15A, Red; Inter Series Connector A Pomona
78B1717
Binding Post To Banana Plug, 15A, Red; Inter Series Connector A Pomona 78B1717
BINDING POST TO BANANA PLUG, 15A, RED; Inter Series Connector A:Binding Post; Convert From Positions:1Positions ; Convert From Gender:-; Inter Series Connector B:Banana; Convert To Positions:1Positions ; Convert To Gender:Plug RoHS Compliant: Yes

BINDING POST TO BANANA PLUG, 15A, RED; Inter Series Connector A:Binding Post; Convert From Positions:1Positions; Convert From Gender:-; Inter Series Connector B:Banana; Convert To Positions:1Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Binding Post-Banana Plug, Red; Inter Series Connector A Pomona - 78Y6905 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Binding Post-Banana Plug, Red; Inter Series Connector A Pomona
78Y6905
Adapter, Binding Post-Banana Plug, Red; Inter Series Connector A Pomona 78Y6905
ADAPTER, BINDING POST-BANANA PLUG, RED; Inter Series Connector A:Binding Post; Convert From Positions:1Ways; Convert From Gender:-; Inter Series Connector B:Banana; Convert To Positions:1Ways; Convert To Gender:Plug; Product Range:-;RoHS Compliant: Yes

ADAPTER, BINDING POST-BANANA PLUG, RED; Inter Series Connector A:Binding Post; Convert From Positions:1Ways; Convert From Gender:-; Inter Series Connector B:Banana; Convert To Positions:1Ways; Convert To Gender:Plug; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1551-ND 70198395 78B1717
Product Name Binding Posts Adapter, Banana; Binding Post; Beryllium Copper; 2500 VDC; Beryllium Copper Binding Post To Banana Plug, 15A, Red; Inter Series Connector A Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products