"16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 16POS 0.079 GOLD SMD
28641606RP2 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2864S-16-ND | 28641606RP2 | 76Y0052 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 28641606Rp2 Rohs Compliant Norcomp |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 1.0 amps | 1.0 amps |