TE Connectivity Headers & Wire Housings 2-87195-1

Description
MOD IV RECP LP
Request a Quote Datasheet
Description
MOD IV RECP LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-87195-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-87195-1
Headers & Wire Housings 2-87195-1
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Rectangular Connector Contacts - A25998-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25998-ND
Rectangular Connector Contacts A25998-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-2-87195-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2-87195-1-ND
Rectangular Connector Contacts 17-2-87195-1-ND
CONN SOCKET 20-24AWG CRIMP GOLD

CONN SOCKET 20-24AWG CRIMP GOLD

Buy Now Datasheet
Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity - 76AC3689 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity
76AC3689
Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity 76AC3689
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-87195-1 A25998-ND 76AC3689
Product Name Headers & Wire Housings Rectangular Connector Contacts Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data