The SBS®X-75A signal housing, blue (2-8840P2), is part of a sealed connector series rated for 600V AC/DC and up to 140A power with IP68 environmental protection, operating from -20°C to 105°C. It supports auxiliary contacts for 14 to 24 AWG wire and is designed for use with the X-75A series' positive metal latches, cable clamp strain relief, and 5,000 mating cycles. It meets UL 60950-1, UL 62368-1, and IEC 605293 touch-safe requirements. The housing is compatible with 6-position signal configurations and includes a removable contact holder.
SBS®X-75A SIGNAL HOUSING, BLUE
1 Position Blade Type Power Housing Connector Non-Gendered Blue
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2-8840P2 | 2243-2-8840P2-ND |
| Product Name | SBS ® X-75A SIGNAL HOUSING, BLUE | Blade Type Power Connector Housings |
| Current Rating | 120.0 to 240.0 amps |