3M IC Sockets 288-4205-01

Description
88 (4 x 22) Pos QFN Socket Gold Through Hole
Request a Quote Datasheet
Description
88 (4 x 22) Pos QFN Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M10839-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M10839-ND
IC Sockets 3M10839-ND
88 (4 x 22) Pos QFN Socket Gold Through Hole

88 (4 x 22) Pos QFN Socket Gold Through Hole

Buy Now Datasheet
Ic Socket, Qfn, 88 Position, 0.4Mm, Through Hole; No. Of Contacts 3M - 75T8663 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Qfn, 88 Position, 0.4Mm, Through Hole; No. Of Contacts 3M
75T8663
Ic Socket, Qfn, 88 Position, 0.4Mm, Through Hole; No. Of Contacts 3M 75T8663
IC SOCKET, QFN, 88 POSITION, 0.4MM, THROUGH HOLE; No. of Contacts:88Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.4mm; Product Range:288 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

IC SOCKET, QFN, 88 POSITION, 0.4MM, THROUGH HOLE; No. of Contacts:88Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.4mm; Product Range:288 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 288-4205-01 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
288-4205-01
Sockets for ICs, Transistors 288-4205-01
CONN SOCKET QFN 88POS GOLD

CONN SOCKET QFN 88POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M10839-ND 75T8663 288-4205-01
Product Name IC Sockets Ic Socket, Qfn, 88 Position, 0.4Mm, Through Hole; No. Of Contacts 3M Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data