The SBS® X-75A signal housing is a black, 4-position connector housing designed for use with the SBS® X-75A sealed connector series, which is rated for up to 600 V and 140 A, operates from -20°C to 105°C, and meets IP68 for dust and water resistance with 5,000 mating cycles. The housing accommodates auxiliary contacts ranging from 14 to 24 AWG and is compatible with the series' cable clamp and strain relief features. It is certified to UL 50E for environmental protection and meets touch safety standards per UL 60950-1, UL 62368-1, and IEC 60529.
SBS®X-75A SIGNAL HOUSING, BLACK
1 Position Blade Type Power Housing Connector Non-Gendered Black
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2-8840P4 | 2243-2-8840P4-ND |
| Product Name | SBS ® X-75A SIGNAL HOUSING, BLACK | Blade Type Power Connector Housings |
| Current Rating | 120.0 to 240.0 amps |