TE Connectivity Headers, Male Pins 2-87227-5

Description
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26587-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26587-ND
Headers, Male Pins A26587-ND
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity - 12H4502 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity
12H4502
Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity 12H4502
BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A26587-ND 12H4502
Product Name Headers, Male Pins Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Keystone Electronics Corp.
Specs
Termination Solder
View Details
4 suppliers
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details