Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WEIDMULLER
2862980000 -- DIN RAIL, CHANNEL
Weidmuller
Din Rail, Channel
2862980000
Description
FEED-THROUGH TERMINAL BLOCK, SNA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
FEED-THROUGH TERMINAL BLOCK, SNA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-2862980000-ND
Din Rail, Channel
281-2862980000-ND
FEED-THROUGH TERMINAL BLOCK, SNA
FEED-THROUGH TERMINAL BLOCK, SNA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
281-2862980000-ND
Product Name
Din Rail, Channel
Connector Type
DIN Connector
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
MS Series Air-Side Connector, 4 Pins, 700 Volts, 28 Amps Per Pin, Accepts 0.092″ or 0.094″ Dia. Pins
A5104-1-CN
Specs
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
PIC Wire & Cable
75 Ohm TNC Connectors, 90° Plug
190909
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender
Male / Plug
Geometry
Right Angle
View Details
Smiths Interconnect, a Molex company
Nebula Series: High Reliability SATA Connectors
Specs
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details
Amphenol Communications Solutions
Paladin ®
131-3218-21H
Specs
Connector Type
DIN Connector; PC Card Connector
Termination
Press-Fit
View Details