TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-87499-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.55 MM  [.14 INCH ] Connector Length : 35.69 MM  [1.41 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.55 MM  [.14 INCH ] Connector Length : 35.69 MM  [1.41 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-87499-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-87499-5
Rectangular Wire & Cable Connectors & Housings 2-87499-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.55 MM  [.14 INCH ] Connector Length : 35.69 MM  [1.41 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 3.55 MM  [.14 INCH ]
  • Connector Length : 35.69 MM  [1.41 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A3023-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A3023-ND
Rectangular Connector Housings A3023-ND
"14 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"14 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7781002P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7781002P
Wire Housings & Plugs 7781002P
TE Connectivity 2-87499-5

TE Connectivity 2-87499-5

Supplier's Site
Wire Housings & Plugs - 7781002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7781002
Wire Housings & Plugs 7781002
TE Connectivity 2-87499-5

TE Connectivity 2-87499-5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-87499-5 A3023-ND 7781002P 7781002
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Voltage Rating 250 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 1011-227-0205 - 904941-1011-227-0205 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103969-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Ribbon Cable Connectors - 102159-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers