TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-87456-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 6.1 MM  [.24 INCH ] Connector Length : 33.15 MM  [1.31 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 6.1 MM  [.24 INCH ] Connector Length : 33.15 MM  [1.31 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-87456-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-87456-2
Rectangular Wire & Cable Connectors & Housings 2-87456-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 6.1 MM  [.24 INCH ] Connector Length : 33.15 MM  [1.31 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.1 MM  [.24 INCH ]
  • Connector Length : 33.15 MM  [1.31 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A3041-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A3041-ND
Rectangular Connector Housings A3041-ND
"26 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"26 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amp - Te Connectivity - 90F4949 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amp - Te Connectivity
90F4949
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amp - Te Connectivity 90F4949
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:26Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:26Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:26Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Connector; Crimp-Snap; Dual; 26; 250 VAC; 3 A; 750 V - 70085381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing, Connector; Crimp-Snap; Dual; 26; 250 VAC; 3 A; 750 V
70085381
Housing, Connector; Crimp-Snap; Dual; 26; 250 VAC; 3 A; 750 V 70085381
250 VAC, 3A, 750 V Dielectric Strength, Crimp-Snap Housing For termination of discrete wires. Receptacles mate with 0.025" square or round posts. Contacts are sold separately — order from the contacts listed below. Single and double row housings listed below are on 0.100" centerlines. Contact Current Rating: 3 amperes. Housing Material: Black thermoplastic — flame retardant. UL recognized, CSA certified. Sold without contacts — See Mod. IV contacts below. Glass-filled nylon housing material

250 VAC, 3A, 750 V Dielectric Strength, Crimp-Snap Housing
For termination of discrete wires. Receptacles mate with 0.025" square or round posts. Contacts are sold separately — order from the contacts listed below. Single and double row housings listed below are on 0.100" centerlines. Contact Current Rating: 3 amperes. Housing Material: Black thermoplastic — flame retardant. UL recognized, CSA certified.
Sold without contacts — See Mod. IV contacts below.
Glass-filled nylon housing material

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-87456-2 A3041-ND 90F4949 70085381
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amp - Te Connectivity Housing, Connector; Crimp-Snap; Dual; 26; 250 VAC; 3 A; 750 V
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Crimp Crimp Snap-In
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

RJ25 Connectors - 100860-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1010-062-0306-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Free Hanging, Panel Mount - A3052-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers