TE Connectivity Shunts, Jumpers 2-881545-2

Description
"2 (1 x 2) Position Shunt Connector Red Open Top, Grip 0.100"" (2.54mm) Gold"
Request a Quote Datasheet
Description
"2 (1 x 2) Position Shunt Connector Red Open Top, Grip 0.100"" (2.54mm) Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts, Jumpers - 2-881545-2-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
2-881545-2-ND
Shunts, Jumpers 2-881545-2-ND
"2 (1 x 2) Position Shunt Connector Red Open Top, Grip 0.100"" (2.54mm) Gold"

"2 (1 x 2) Position Shunt Connector Red Open Top, Grip 0.100"" (2.54mm) Gold"

Buy Now Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1363464-2-881545-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1363464-2-881545-2
Connectors, Interconnects - Shunts, Jumpers 1363464-2-881545-2
Win Source Part Number: 1363464-2-881545-2 Category: Connectors, Interconnects - Shunts, Jumpers Fake Threat In the Open Market: 57 pct. Type: Open Top, Grip MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Package: Bulk Product Status: Active Base Product Number: 881545 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 3A Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Red Material Flammability Rating: UL94 V-0 Gender: Female Sockets Pitch: 0.100" (2.54mm) Housing Material: Thermoplastic, Glass Filled Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.429" (10.90mm)

Win Source Part Number: 1363464-2-881545-2
Category: Connectors, Interconnects - Shunts, Jumpers
Fake Threat In the Open Market: 57 pct.
Type: Open Top, Grip
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU
Package: Bulk
Product Status: Active
Base Product Number: 881545
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Red
Material Flammability Rating: UL94 V-0
Gender: Female Sockets
Pitch: 0.100" (2.54mm)
Housing Material: Thermoplastic, Glass Filled
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.429" (10.90mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2-881545-2-ND 1363464-2-881545-2
Product Name Shunts, Jumpers Connectors, Interconnects - Shunts, Jumpers
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details