Pomona Electronics Binding Posts 2894-0

Description
Binding Post Connector Standard Fluted Black Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Fluted Black Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1535-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1535-ND
Binding Posts 501-1535-ND
Binding Post Connector Standard Fluted Black Nickel

Binding Post Connector Standard Fluted Black Nickel

Buy Now Datasheet
Test Connector Adapters - 2218226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
2218226
Test Connector Adapters 2218226
2894-0,BIND POST/BANANA PLUG (BLACK)

2894-0,BIND POST/BANANA PLUG (BLACK)

Supplier's Site
Adapter, Banana; Binding Post; Beryllium Copper; 2500 VDC; Beryllium Copper - 70198394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Banana; Binding Post; Beryllium Copper; 2500 VDC; Beryllium Copper
70198394
Adapter, Banana; Binding Post; Beryllium Copper; 2500 VDC; Beryllium Copper 70198394
Rabid Mounting, +50 °C (Max.) Temperature, Adapter Binding Post To Single Banana Plug Insulated binding post for rapid mounting of components and test leads. End accepts standard banana plug, cross-hole accepts test probe tips or lead wires up to 0.10" diameter. Center cross-hole accepts standard banana plugs. Insulation: Polycarbonate, ABS. Rating: 2500 VDC, 15, A. 50°C (122°F).

Rabid Mounting, +50 °C (Max.) Temperature, Adapter Binding Post To Single Banana Plug
Insulated binding post for rapid mounting of components and test leads. End accepts standard banana plug, cross-hole accepts test probe tips or lead wires up to 0.10" diameter. Center cross-hole accepts standard banana plugs. Insulation: Polycarbonate, ABS. Rating: 2500 VDC, 15, A. 50°C (122°F).

Supplier's Site
Binding Post To Banana Plug, 15A, Black; Inter Series Connector A Pomona - 77B2297 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post To Banana Plug, 15A, Black; Inter Series Connector A Pomona
77B2297
Binding Post To Banana Plug, 15A, Black; Inter Series Connector A Pomona 77B2297
BINDING POST TO BANANA PLUG, 15A, BLACK; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Plug; Inter Series Connector B:Binding Post; Convert To Positions:1Positions ; Convert To Gender:- RoHS Compliant: Yes

BINDING POST TO BANANA PLUG, 15A, BLACK; Inter Series Connector A:Banana; Convert From Positions:1Positions; Convert From Gender:Plug; Inter Series Connector B:Binding Post; Convert To Positions:1Positions; Convert To Gender:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Adaptor, Banana, 1, Plug, Binding Post, 1 Rohs Compliant Pomona - 51X1974 - Newark, An Avnet Company
Chicago, IL, United States
Connector Adaptor, Banana, 1, Plug, Binding Post, 1 Rohs Compliant Pomona
51X1974
Connector Adaptor, Banana, 1, Plug, Binding Post, 1 Rohs Compliant Pomona 51X1974
Connector Adaptor, Banana, 1, Plug, Binding Post, 1 RoHS Compliant: Yes

Connector Adaptor, Banana, 1, Plug, Binding Post, 1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1535-ND 2218226 70198394 77B2297
Product Name Binding Posts Test Connector Adapters Adapter, Banana; Binding Post; Beryllium Copper; 2500 VDC; Beryllium Copper Binding Post To Banana Plug, 15A, Black; Inter Series Connector A Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Paladin ® - 131-3416-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details