TE Connectivity Headers & Wire Housings 2-87523-3

Description
MOD IV RECP PLTD 15 DPLX
Request a Quote Datasheet
Description
MOD IV RECP PLTD 15 DPLX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-87523-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-87523-3
Headers & Wire Housings 2-87523-3
MOD IV RECP PLTD 15 DPLX

MOD IV RECP PLTD 15 DPLX

Buy Now
Rectangular Connector Contacts - A33426TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33426TR-ND
Rectangular Connector Contacts A33426TR-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A33426CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33426CT-ND
Rectangular Connector Contacts A33426CT-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 2-87523-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
2-87523-3
Connectors Crimp Contacts, Commercial, Stamped & Formed 2-87523-3
MOD IV RECP PLTD 15 DPLX

MOD IV RECP PLTD 15 DPLX

Buy Now
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 52K3485 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
52K3485
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 52K3485
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2680 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2680
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2680
CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 50AC9725 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
50AC9725
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 50AC9725
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:AMPMODU MOD IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU IV Series Receptacle RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:AMPMODU MOD IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU IV Series Receptacle RoHS Compliant: Yes

Supplier's Site
Contact, Ampmodu Mod Iv Series, Socket, 24 Awg, 20 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity - 72Y1202 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Ampmodu Mod Iv Series, Socket, 24 Awg, 20 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity
72Y1202
Contact, Ampmodu Mod Iv Series, Socket, 24 Awg, 20 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity 72Y1202
Contact, AMPMODU MOD IV Series, Socket, 24 AWG, 20 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Contact, AMPMODU MOD IV Series, Socket, 24 AWG, 20 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-87523-3 A33426TR-ND 2-87523-3 52K3485 50AC9725 72Y1202
Product Name Headers & Wire Housings Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Ampmodu Mod Iv Series, Socket, 24 Awg, 20 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers