Anderson Power Products SPEC Pak ® 3-Position Mini Wire Sleeve up to 6.5mm 2-8703P4

Description
SPEC Pak® Wire Sleeve for wires up to 6mm (.256) dia. Use with 3 Position Mini (Original). Not required for IP68 sealing.
Request a Quote
Description
SPEC Pak® Wire Sleeve for wires up to 6mm (.256) dia. Use with 3 Position Mini (Original). Not required for IP68 sealing.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2-8703P4 is a wire protection sleeve with a maximum inner diameter of 6.5 mm (0.256 in), designed for use with SPEC Pak Mini 3-position connectors. It is an optional component not required for IP68 sealing. The sleeve is sold in packs of 50 and is compatible with connectors using wire sealing grommets.

Datasheet Summary
Powered by GS/AI

2-8703P4 is a wire protection sleeve with a maximum inner diameter of 6.5 mm (0.256 in), designed for use with SPEC Pak Mini 3-position connectors. It is an optional component not required for IP68 sealing. The sleeve is sold in packs of 50 and is compatible with connectors using wire sealing grommets.

Suppliers

Company
Product
Description
Supplier Links
SPEC Pak ® 3-Position Mini Wire Sleeve up to 6.5mm - 2-8703P4 - Anderson Power Products
Sterling, MA, United States
SPEC Pak ® 3-Position Mini Wire Sleeve up to 6.5mm
2-8703P4
SPEC Pak ® 3-Position Mini Wire Sleeve up to 6.5mm 2-8703P4
SPEC Pak® Wire Sleeve for wires up to 6mm (.256) dia. Use with 3 Position Mini (Original). Not required for IP68 sealing.

SPEC Pak® Wire Sleeve for wires up to 6mm (.256) dia. Use with 3 Position Mini (Original). Not required for IP68 sealing.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
2-8703P4
Power Connectors 2-8703P4
3P MINI PRO. SLEEVE .256 I.D.

3P MINI PRO. SLEEVE .256 I.D.

Buy Now
Circular Connector Accessories - 2243-2-8703P4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2243-2-8703P4-ND
Circular Connector Accessories 2243-2-8703P4-ND
Connector Sealing Boot Black

Connector Sealing Boot Black

Buy Now Datasheet
3P Mini Pro. Sleeve .256 I.d. Rohs Compliant Anderson Power Products - 51T4560 - Newark, An Avnet Company
Chicago, IL, United States
3P Mini Pro. Sleeve .256 I.d. Rohs Compliant Anderson Power Products
51T4560
3P Mini Pro. Sleeve .256 I.d. Rohs Compliant Anderson Power Products 51T4560
3P MINI PRO. SLEEVE .256 I.D. ROHS COMPLIANT: YES

3P MINI PRO. SLEEVE .256 I.D. ROHS COMPLIANT: YES

Supplier's Site
Sp Mini 3 Boot 6.5Mm Rohs Compliant Anderson Power Products - 66T9587 - Newark, An Avnet Company
Chicago, IL, United States
Sp Mini 3 Boot 6.5Mm Rohs Compliant Anderson Power Products
66T9587
Sp Mini 3 Boot 6.5Mm Rohs Compliant Anderson Power Products 66T9587
SP MINI 3 BOOT 6.5MM ROHS COMPLIANT: YES

SP MINI 3 BOOT 6.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-8703P4 2-8703P4 2243-2-8703P4-ND 51T4560
Product Name SPEC Pak ® 3-Position Mini Wire Sleeve up to 6.5mm Power Connectors Circular Connector Accessories 3P Mini Pro. Sleeve .256 I.d. Rohs Compliant Anderson Power Products
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers