3M D-Sub, D-Shaped Connector Backshells, Hoods 10326-52F0-008

Description
26 Position Two Piece Backshell Connector Black 180° Unshielded
Request a Quote Datasheet
Description
26 Position Two Piece Backshell Connector Black 180° Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - 3M1747-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
3M1747-ND
D-Sub, D-Shaped Connector Backshells, Hoods 3M1747-ND
26 Position Two Piece Backshell Connector Black 180° Unshielded

26 Position Two Piece Backshell Connector Black 180° Unshielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1355017-10326-52F0-008 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1355017-10326-52F0-008
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1355017-10326-52F0-008
Win Source Part Number: 1355017-10326-52F0-0 08 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: 3M Series: 103 Package: Tray Product Status: Active Features: Latch Lock Base Product Number: 10326 HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Color: Black Number of Positions: 26 Accessory Type: Two Piece Backshell Material: Polybutylene Terephthalate, Glass Filled Cable Type: Round Cable Exit: 180° Hardware: Assembly Hardware, Strain Relief

Win Source Part Number: 1355017-10326-52F0-008
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: 3M
Series: 103
Package: Tray
Product Status: Active
Features: Latch Lock
Base Product Number: 10326
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Unshielded
Color: Black
Number of Positions: 26
Accessory Type: Two Piece Backshell
Material: Polybutylene Terephthalate, Glass Filled
Cable Type: Round
Cable Exit: 180°
Hardware: Assembly Hardware, Strain Relief

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
355-10326-52F0-008
Electronic Connector 355-10326-52F0-008
Plastic Connector Backshell; Enclosure Material:Polyester; Enclosure Color:Black; Features:For: 0.050" D-Miniature D Ribbon Connectors; Leaded Process Compatible:No; No. of Positions:26; Peak Reflow Compatible (260 C):No RoHS Compliant: No Product overview: 10326-52F0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10326-52F0-008 can be used for catalog matching and distributor lookup.

Plastic Connector Backshell; Enclosure Material:Polyester; Enclosure Color:Black; Features:For: 0.050" D-Miniature D Ribbon Connectors; Leaded Process Compatible:No; No. of Positions:26; Peak Reflow Compatible (260 C):No RoHS Compliant: No Product overview: 10326-52F0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10326-52F0-008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 10326-52F0-008 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
10326-52F0-008
D-Sub, D-Shaped Connector Backshells, Hoods 10326-52F0-008
CONN BACKSHELL 26POS 180DEG BLK

CONN BACKSHELL 26POS 180DEG BLK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M1747-ND 1355017-10326-52F0-008 355-10326-52F0-008 10326-52F0-008
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle BNC Female to BNC Male, Adapter - SALE-9239 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details