HARTING Inc. of North America Heavy Duty Connector Assemblies 10330060000

Description
6+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw
Request a Quote Datasheet
Description
6+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Assemblies - 1195-3456-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-3456-ND
Heavy Duty Connector Assemblies 1195-3456-ND
6+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw

6+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw

Buy Now Datasheet
Power Connectors - 10330060000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10330060000
Power Connectors 10330060000
Heavy Duty Power Connectors HAN 6B 6P+GR

Heavy Duty Power Connectors HAN 6B 6P+GR

Buy Now
Swedesboro, NJ, United States
Power Connectors
10330060000
Power Connectors 10330060000
Han-KIT 06B

Han-KIT 06B

Buy Now
HAN 6B Kit (6 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing - 70103911 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN 6B Kit (6 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing
70103911
HAN 6B Kit (6 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing 70103911
Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines. Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland. This is a HAN 6B Metal Kit which includes: Hood - HAN 6B Side Entry Metal Housing - Straight Bulkhead Mount Male and Female Inserts - 6 pole (plus ground) Contacts - screw terminated already loaded in the connector (18-14 Awg) Cable Gland - M20 Kit is only one part number resulting in easy ordering and inventory control No special tools required (Field Termination) High number of cycles Low actuation force Robust/Durable heavy duty protection

Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines.
Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland.
This is a HAN 6B Metal Kit which includes:
Hood - HAN 6B Side Entry Metal
Housing - Straight Bulkhead Mount
Male and Female Inserts - 6 pole (plus ground)
Contacts - screw terminated already loaded in the connector (18-14 Awg)
Cable Gland - M20

  • Kit is only one part number resulting in easy ordering and inventory control
  • No special tools required (Field Termination)
  • High number of cycles
  • Low actuation force
  • Robust/Durable heavy duty protection
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3456-ND 10330060000 70103911
Product Name Heavy Duty Connector Assemblies Power Connectors HAN 6B Kit (6 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details