HARTING Inc. of North America Heavy Duty Connector Assemblies 10330160000

Description
16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw
Request a Quote Datasheet
Description
16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Assemblies - 1195-2950-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-2950-ND
Heavy Duty Connector Assemblies 1195-2950-ND
16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw

16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw

Buy Now Datasheet
Power Connectors - 10330160000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10330160000
Power Connectors 10330160000
Heavy Duty Power Connectors HAN 16B 16P+

Heavy Duty Power Connectors HAN 16B 16P+

Buy Now
Power Connectors - 10330160000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10330160000
Power Connectors 10330160000
Han-KIT 16B

Han-KIT 16B

Buy Now
HAN 16B Kit (16 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing - 70103915 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN 16B Kit (16 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing
70103915
HAN 16B Kit (16 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing 70103915
Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines. Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland. This is a HAN 16B Metal Kit which includes: Hood - HAN 16B Side Entry Metal Housing - Straight Bulkhead Mount Male and Female Inserts - 16 pole (plus ground) Contacts - screw terminated already loaded in the connector (18-14 Awg) Cable Gland - M20 Kit is only one part number resulting in easy ordering and inventory control No special tools required (Field Termination) High number of cycles Low actuation force Robust/Durable heavy duty protection

Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines.
Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland.
This is a HAN 16B Metal Kit which includes:
Hood - HAN 16B Side Entry Metal
Housing - Straight Bulkhead Mount
Male and Female Inserts - 16 pole (plus ground)
Contacts - screw terminated already loaded in the connector (18-14 Awg)
Cable Gland - M20

  • Kit is only one part number resulting in easy ordering and inventory control
  • No special tools required (Field Termination)
  • High number of cycles
  • Low actuation force
  • Robust/Durable heavy duty protection
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-2950-ND 10330160000 70103915
Product Name Heavy Duty Connector Assemblies Power Connectors HAN 16B Kit (16 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T16LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details