3M D-Sub, D-Shaped Connector Backshells, Hoods 10326-52A0-008

Description
26 Position Two Piece Backshell Connector Black 180° Unshielded
Request a Quote Datasheet
Description
26 Position Two Piece Backshell Connector Black 180° Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - 10326-52A0-008-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
10326-52A0-008-ND
D-Sub, D-Shaped Connector Backshells, Hoods 10326-52A0-008-ND
26 Position Two Piece Backshell Connector Black 180° Unshielded

26 Position Two Piece Backshell Connector Black 180° Unshielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
355-10326-52A0-008
Electronic Connector 355-10326-52A0-008
26 Pos Straight Connector Shell, Metal, UL94 V-0, -20C to 85C Product overview: 10326-52A0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10326-52A0-008 can be used for catalog matching and distributor lookup.

26 Pos Straight Connector Shell, Metal, UL94 V-0, -20C to 85C Product overview: 10326-52A0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10326-52A0-008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
10326-52A0-008
D-Sub Connectors 10326-52A0-008
3M Mini Delta Ribbon (MDR) Connectors,

3M Mini Delta Ribbon (MDR) Connectors,

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
10326-52A0-008
D-Sub Connectors 10326-52A0-008
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1333188-10326-52A0-008 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1333188-10326-52A0-008
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1333188-10326-52A0-008
Manufacturer: 3M Win Source Part Number: 1333188-10326-52A0-0 08 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods Packaging: Box Number of Positions: 26 Color: Black Features: Mating Screws M2.6 Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Standard Package: 100 Material: Polybutylene Terephthalate, Glass Filled Cable Exit: 180° Hardware: Assembly Hardware, Strain Relief ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8538.90.8180 Other Part Number: 7000007401,901690093 64,1032652A0008,4901 690093647,JE15018827 2,-10326-52A0-008 Base Product Number: 10326 RoHS Status: RoHS Compliant

Manufacturer: 3M
Win Source Part Number: 1333188-10326-52A0-008
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods
Packaging: Box
Number of Positions: 26
Color: Black
Features: Mating Screws M2.6
Cable Type: Round
Shielding: Unshielded
Accessory Type: Two Piece Backshell
Standard Package: 100
Material: Polybutylene Terephthalate, Glass Filled
Cable Exit: 180°
Hardware: Assembly Hardware, Strain Relief
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Other Part Number: 7000007401,90169009364,1032652A0008,4901690093647,JE150188272,-10326-52A0-008
Base Product Number: 10326
RoHS Status: RoHS Compliant

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 10326-52A0-008 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
10326-52A0-008
D-Sub, D-Shaped Connector Backshells, Hoods 10326-52A0-008
CONN BACKSHELL 26POS 180DEG BLK

CONN BACKSHELL 26POS 180DEG BLK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10326-52A0-008-ND 355-10326-52A0-008 10326-52A0-008 1333188-10326-52A0-008 10326-52A0-008
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products