3M Connectors 10350-52A0-008

Description
10350-52A0-008=50/MD R/SHELL/SO
Request a Quote Datasheet
Description
10350-52A0-008=50/MD R/SHELL/SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 10350-52A0-008 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
10350-52A0-008
Connectors 10350-52A0-008
10350-52A0-008=50/MD R/SHELL/SO

10350-52A0-008=50/MDR/SHELL/SO

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1355014-10350-52A0-008 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1355014-10350-52A0-008
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1355014-10350-52A0-008
Win Source Part Number: 1355014-10350-52A0-0 08 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: 3M Series: 103 Package: Box Product Status: Active Features: Latch Lock Base Product Number: 10350 HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Color: Black Number of Positions: 50 Accessory Type: Two Piece Backshell Material: Polybutylene Terephthalate, Glass Filled Cable Type: Round Cable Exit: 180° Hardware: Assembly Hardware, Cable Clamp

Win Source Part Number: 1355014-10350-52A0-008
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: 3M
Series: 103
Package: Box
Product Status: Active
Features: Latch Lock
Base Product Number: 10350
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Unshielded
Color: Black
Number of Positions: 50
Accessory Type: Two Piece Backshell
Material: Polybutylene Terephthalate, Glass Filled
Cable Type: Round
Cable Exit: 180°
Hardware: Assembly Hardware, Cable Clamp

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 3M10863-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
3M10863-ND
D-Sub, D-Shaped Connector Backshells, Hoods 3M10863-ND
50 Position Two Piece Backshell Connector Black 180° Unshielded

50 Position Two Piece Backshell Connector Black 180° Unshielded

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 19-10350-52A0-008-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
19-10350-52A0-008-ND
D-Sub, D-Shaped Connector Backshells, Hoods 19-10350-52A0-008-ND
CONN BACKSHELL 50POS 180DEG BLK

CONN BACKSHELL 50POS 180DEG BLK

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
355-10350-52A0-008
Electronic Connector 355-10350-52A0-008
3M 10350-52A0-008 Connector Backshell, Junction Shell, Mini D Ribbon Connectors, 180, Metal Body Product overview: 10350-52A0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10350-52A0-008 can be used for catalog matching and distributor lookup.

3M 10350-52A0-008 Connector Backshell, Junction Shell, Mini D Ribbon Connectors, 180, Metal Body Product overview: 10350-52A0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10350-52A0-008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 10350-52A0-008 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
10350-52A0-008
D-Sub, D-Shaped Connector Backshells, Hoods 10350-52A0-008
CONN BACKSHELL 50POS 180DEG BLK

CONN BACKSHELL 50POS 180DEG BLK

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10350-52A0-008 1355014-10350-52A0-008 3M10863-ND 355-10350-52A0-008 10350-52A0-008
Product Name Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details