HARTING Inc. of North America Power Connectors 10360030004

Description
Han Ex 3A Kit HBM angled/HTE-M20
Request a Quote Datasheet
Description
Han Ex 3A Kit HBM angled/HTE-M20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 10360030004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10360030004
Power Connectors 10360030004
Han Ex 3A Kit HBM angled/HTE-M20

Han Ex 3A Kit HBM angled/HTE-M20

Buy Now
Heavy Duty Connector Assemblies - 10360030004-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
10360030004-ND
Heavy Duty Connector Assemblies 10360030004-ND
3 Cable and Panel Connector Assembly Top-Hood, Side-Base M20 Screw

3 Cable and Panel Connector Assembly Top-Hood, Side-Base M20 Screw

Buy Now Datasheet
Han-Kit-Ex3A Screw Terminal - Han Ex 3A, 3Pins+Gnd, Straight Hood, Angled Housing (Iecex Intrinsically Safe - Iec En 60079) Harting - 63AJ6923 - Newark, An Avnet Company
Chicago, IL, United States
Han-Kit-Ex3A Screw Terminal - Han Ex 3A, 3Pins+Gnd, Straight Hood, Angled Housing (Iecex Intrinsically Safe - Iec En 60079) Harting
63AJ6923
Han-Kit-Ex3A Screw Terminal - Han Ex 3A, 3Pins+Gnd, Straight Hood, Angled Housing (Iecex Intrinsically Safe - Iec En 60079) Harting 63AJ6923
HAN-KIT-EX3A SCREW TERMINAL - HAN EX 3A, 3PINS+GND, STRAIGHT HOOD, ANGLED HOUSING (IECEX INTRINSICALLY SAFE - IEC EN 60079)

HAN-KIT-EX3A SCREW TERMINAL - HAN EX 3A, 3PINS+GND, STRAIGHT HOOD, ANGLED HOUSING (IECEX INTRINSICALLY SAFE - IEC EN 60079)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10360030004 10360030004-ND 63AJ6923
Product Name Power Connectors Heavy Duty Connector Assemblies Han-Kit-Ex3A Screw Terminal - Han Ex 3A, 3Pins+Gnd, Straight Hood, Angled Housing (Iecex Intrinsically Safe - Iec En 60079) Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FB-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers