Cole-Parmer Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| • 12 VDC powered is ideal for those field well purging/sampling applications • Attach 1/2" or 3/8" tubing (sold separately) and lower pump into well • Practical for dedicated use... | |
| • 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance • Ideal for food and pharmaceutical processing plants, as well... | |
| • 316 stainless steel (SS) pump body with PTFE bushings and O-rings resists corrosion and promotes contamination-free pumping • Air motor requires 10 cfm at 20 psi for max flow; | |
| • Accommodate up to two syringes in a cost-effective touch-screen syringe pump • Accuracy of ±0.5% and reproducibility of ±0.05% • Full-color touch screen • High-precision fluid dosing • Use... | |
| • Built-in pressure demand switch shuts pump off at maximum pressure • Three-chamber design provides smooth, pulse-free flow • Flexible diaphragm design allows pump to run dry without damage. • | |
| • Capable of pumping fluids with viscosities up to 10,000 cps • Progressive cavity design allows for low-shear properties • Flow rates up to 12 GPM (45 LPM) • 316... | |
| • Capable of pumping fluids with viscosities up to 1000 cps • Flow rates up to 32 GPM (121 LPM) • 316 SS construction with PTFE elastomers • Easy to... | |
| • Clean-in-place (CIP) 3A sanitary transfer pump • 316L stainless steel liquid end construction • Washdown motors available in stainless steel • Stainless steel adapters are standard • Ideal for... | |
| • Clean-in-place (CIP) 3A sanitary transfer pump • 316L stainless steel liquid end construction • Ideal for RO water and pharmaceutical manufacturing • Casing is twice as thick as the... | |
| • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes... | |
| • Complete pumps include head, motor, and integrated drive • Variable-speed electronic controller delivers smooth, pulseless flow • Static seals reduce maintenance • Small envelope-ideal for OEM use Electromagnetically driven,... | |
| • Complies for applications in food processing, pharmaceutical, and cosmetic applications. • Handle abrasive and shear-sensitive materials • Self-priming up to 24 ft of water • Deadhead against closed discharge... | |
| • Connects to a standard electric drill • Inlet and outlet connections accept 3/4" garden hoses • Self-priming up to 6 ft (1.8 m) • Pumps up to 156 GPH... | |
| • Continuously cycle up to four syringes in a push-pull action • Accuracy of <tol>0.35% and reproducibility of <tol>0.05% • Hold two or four syringes from <mu>L to 140 mL... | |
| • Control flow rates from 5 pL/min to 220 mL/min via the user-friendly touch-screen display • Full touch-screen enables you to quickly create configurations and recall them later • Pump... | |
| • Control your syringe pump via application on your iTouch, iPhone or iPad • Highest chemical resistance achieved with PTFE/Quartz or PTFE/PFA wetted parts • High preision: <tol>3% accuracy and... | |
| • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume Digital pump provides... | |
| • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume Chemical resistant 316... | |
| • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume. Preparative digital pump... | |
| • Deliver precise volumes at pressures ut to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume Use this single-head... | |
| • Designed to meet UL79 Standards for handling flammable liquids • Fully groundable to prevent static discharge • Handles abrasive and shear-sensitive materials • Self-priming up to 24 ft of... | |
| • Dual-head design for precise flow rates and low pulsation • Flow rates from 0.1 to 250.0 mL/min • Pressure is 9000 psi (612 bar) from 0 to 210 mL/min... | |
| • Easily prime over long distances • Low strokes/minute rate increases diaphragm life • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated • Sealed VALOX<reg> housing resists harsh... | |
| • Economical OEM-style pump • Download program from a computer to the pump to operate the pump independently • Accessories allow networking of up to 100 pumps Pre-program the pump... | |
| • Economical, yet packed with features • Choose pumps which accept two or up to ten syringes—ideal for pumping exact proportions • Wide range (100,000:1) allows flow rates from a... | |
| • Effortless tube replacement with quick-release pump head<emdash>no tools required • Tubing is bonded to the fittings during manufacturing for a strong, single-piece tubing assembly • Run dry and self-prime... | |
| • Excellent chemical resistance, pulseless flow, and low shear • Easily move a variety of polymers and chemicals, and extremely adaptable to a wide range of industries • Gentle low-shear... | |
| • Exceptional reliability and ease of service reduce maintenance and cost • Polycarbonate corrosion-resistant housing • 24/7 continuous duty cycle • Mount pumps vertically or horizontally <b>Double Head, Adjustable Mechanical... | |
| • Exceptional reliability and ease of service reduce maintenance and cost • Polycarbonate corrosion-resistant housing • 24/7 continuous duty cycle • Mount pumps vertically or horizontally <b>Single Head, Adjustable Mechanical... | |
| • Exceptional reliability and ease of service reduce maintenance and cost • Polycarbonate corrosion-resistant housing • 24/7 continuous duty cycle • Mount pumps vertically or horizontally <br>|<b>NOTE:</b> The skus from... | |
| • Gentle, low-shear transfer ideal for highly viscous or particulate-laden fluids • Solid PFA pumps ensure the highest purity and chemical resistance possible—transfer even ultrapure or highly concentrated acids and... | |
| • Heavy-duty impeller spindle and fluted impeller combine for efficient cooling • Pumps available with or without 56 C-face motors<emdash>instal l the motor you need! • Pumps with motor are... | |
| • High throughput workhorse performs in rough conditions • PLC compatible for industrial processes and PC compatible for laboratory applications • Rugged stainless steel housing protects pump in harsh environments... | |
| • Ideal for installations where there is no gravity drainage available • Can be used with other fluids compatible with the wetted materials of construction • Pump and switch only—for... | |
| • Ideal for low-flow, higher pressure applications where precision is needed • Greater than 100 lbs of linear force • Higher pressure syringe clamps • RS-232 connectivity for interface to... | |
| • Ideal for low-flow, low-pressure applications where precision is needed • Built-in program lets you enter up to eight commands to perform a variety of functions—you can even repeat commands... | |
| • Ideal for low-flow, low-pressure applications where precision is needed. • Backlit alphanumeric LCD guides you through setup and operating procedures. • Nonvolatile memory retains settings even after your pump... | |
| • Ideal for simple batch transfers in laboratory, process, bulk fluid, or cooling applications • DC powered<emdash>order cord 75211-69 (sold separately) • Optional universal power supply 75211-68 for 90 to... | |
| • Ideal for spray nozzles and transfer applications where smooth, consistent flow is required Pumps accommodate any size spray orifice. Maintain a near-constant pressure across pumping range for any size... | |
|
LH320C-NVSW1-230 - Sanitary Wash-Down Rotary Lobe Pump, 13 GPM, 230 VAC, Single-phase -- GO-75201-02
|
• Low maintenance rotary lobe pumps conform to 3A sanitary standards • Front mounted shaft seals are fully accessible from the front of the pump for easy replacement without disturbing... |
| • Low-maintenance rotary lobe pumps conform to 3A Sanitary Standards • Vertical connections facilitate CIP and SIP practices • Front-mounted shaft seals are fully accessible from the front of the... | |
|
W2T459034 - Digital Remote-Control Solenoid-Diaphragm Metering Pump, 2.5 GPH, 115 VAC -- GO-74516-20
W2T459384 - Digital Remote-Control Solenoid-Diaphragm Metering Pump, 2.5 GPH, 230 VAC -- GO-74516-25
W2T468637 - Digital Remote-Control Solenoid-Diaphragm Metering Pump, 4.0 GPH, 230 VAC -- GO-74516-35
W2T469039 - Digital Remote-Control Solenoid-Diaphragm Metering Pump, 8.0 GPH, 115 VAC -- GO-74516-40
|
• Manually adjustable stroke length and stroke frequency provide precise control of flow rates • Clear face cover protects pump controls on low flow models (1 GPH and lower) • |
| • Meets 3-A sanitary standards • Capable of pumping fluids with viscosities up to 1000 cps • Flow rates up to 35 GPM (132 LPM) • 316 stainless steel (SS)... | |
| • Mount in any position to a reversible motor -- adjustable port orientation simplifies installation. Order motors and coupling hardware from Pumps <emdash> Motors (pages 897-899). | |
| • Multiple designs—either dry pump cavity or lubricant filled—to best fit your system requirements • Complete isolation of pumped fluids • Self-priming and runs dry • Wide range of pump... | |
| • No metal wetted parts permit use with corrosive liquids • All models feature factory-set pressure limits to protect pumps from damage<emdash>pumpin g stops when high limit is reached, resumes... | |
| • No metal wetted parts permit use with corrosive liquids • Continuous at 15 psi (1 bar) and 70<deg>F (21<deg>C) ambient temperature • All models feature factory-set pressure limits to... | |
| • No more sloppy chromatograms • Operate pump via keypad, PC, or use voltage flow and digital run/stop controls • Automatic shutoff when pressure exceeds upper or lower limits prevents... | |
| • Only electric submersible pump with entire motor encapsulated in Noryl<reg> • Noryl material never rusts and provides excellent resistance against acids and alkalis • Compact and lightweight—only 13-1⁄2 lbs—with... | |
| • Open impeller is suitable for suspended solids • Close-coupled design has the smallest possible footprint to save space • Back-pullout construction allows for servicing of pump without disturbing inlet... | |
| • Operate by computer or on your iOS or Androidâ„¢ device • Easily achieve flow ranges down to 0.2 <mu>L/min with a 1.26% reproducibility • 12-roller head minimizes the pulsation... | |
| • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now... | |
| • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • | |
| • Pump liquids with suspended solids up to 2" diameter at flow rates up to 175 GPM • 304 stainless steel (SS) pumps are chemical and corrosion resistant • Manually-operated... | |
| • Pump wide selection of fluids from 5 gallon pails to 55 gallon barrels • Choice of four seal materials to handle over 800 liquids and chemicals • Guaranteed for... | |
| • Pumps feature two separate head assemblies—obtain proportional flow rates for two different materials or twice the maximum flow rate when you are pumping just one • Change flow rates... | |
| • Pumps fluids in applications where durability is needed—the 12 VDC models are ideal for remote/portable use • Pharmaceutical—pro cessing lab solutions, lotions, preparations, and filtering solutions • Industrial—circula ting... | |
| • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear... | |
| • Rotating magnetic field drives impeller—provides sealless, leak-free pumping • Noryl<reg> models provide thermal protection to protect motor against dry running or stalled rotor conditions • Service pump without removing... | |
| • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation... | |
| • Six-channel pump can both withdraw and infuse • Economical pump can both withdraw and infuse • Pumps are capable of holding 41 commands, do unlimited repetitions and unlimited runtime... | |
| • Superior quality pumps at affordable prices • Combine engineering excellence with quality materials of construction • Dual output adjustment, stroke length, and cycle time • Feature double-ball inlet and... | |
| • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital... | |
| • Transfer water using as little as 12 watts • Bronze<reg> body models are available • Whisper quiet - less than 40 db noise level • Magnetically driven means no... | |
| • Transfer water using as little as 12 watts • Noryl<reg> body models are available • Whisper quiet - less than 40 db noise level • Magnetically driven means no... | |
| • Two-stage design gives superior output pressures • Fabricated from 304 stainless steel for corrosion resistance • Close-coupled design saves space and simplifies installation. • Back pullout design allows servicing... | |
| • Unique configurations to meet your demanding needs • High flow rates<emdash>up to 106 GPM! • Air-powered motor eliminates sparking concerns associated with electrical pumps. • Bolted pump design allows... | |
| • Unique configurations to meet your demanding needs • Santoprene elastomers provide higher abrasion resistance • Heavy duty pilot valve simplifies maintenance repairs due to 'dirty' air • Stall proof... | |
| • Versatile<emdash>ope rate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging 12 ft (3.6 m) cord length High-flow submersible utility... | |
| • Versatile<emdash>ope rate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging 18 ft (5.5 m) cord length High-flow submersible utility... | |
| • Versatile<emdash>ope rate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging High-temperature effluent pumps are ideal for boiler blow-down sump... | |
| • Versatile<emdash>ope rate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Low- to mid-flow centrifugal submersible pumps for water transfer... | |
| • Versatile<emdash>ope rate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Mild acid specialty pumps for use with solutions compatible... | |
| • Worry-free pumping of common industrial fluids Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic... | |
| Diaphragm Pumps | |
| Peristaltic Metering Pumps |
| << Prev | Next >> |