Cole-Parmer Cole-Parmer Four Syringe Picoliter Pump, touchscreen control GO-74905-19

Description
• Continuously cycle up to four syringes in a push-pull action • Accuracy of 0.35% and reproducibility of 0.05% • Hold two or four syringes from L to 140 mL • LED light on front panel easily indicates status from across the room • Easily accommodate high back-pressure applications with up to 75 pounds of linear force • Built-in syringe table for easy setup Hold up to four syringes to cycle continuously back and forth in a push-pull action. As two syringes are infusing, two syringes are simultaneously withdrawing at the same rate. At the end of the set volume the direction is automatically reversed and the next cycle begins. With the use of three-way valves (sold separately in starter kit 74901-90), the pump can empty and refill syringes for a continuous dispense. Intuitive touch screen allows you to quickly create and recall configurations. You can daisy chain up to 99 pumps together using the built in RS-485. Front-panel LED provides quick visual confirmation that the pump is operating from across the room. Programmable/multi-s tep version provides even greater flexibility in automating your process.
Description
• Continuously cycle up to four syringes in a push-pull action • Accuracy of 0.35% and reproducibility of 0.05% • Hold two or four syringes from L to 140 mL • LED light on front panel easily indicates status from across the room • Easily accommodate high back-pressure applications with up to 75 pounds of linear force • Built-in syringe table for easy setup Hold up to four syringes to cycle continuously back and forth in a push-pull action. As two syringes are infusing, two syringes are simultaneously withdrawing at the same rate. At the end of the set volume the direction is automatically reversed and the next cycle begins. With the use of three-way valves (sold separately in starter kit 74901-90), the pump can empty and refill syringes for a continuous dispense. Intuitive touch screen allows you to quickly create and recall configurations. You can daisy chain up to 99 pumps together using the built in RS-485. Front-panel LED provides quick visual confirmation that the pump is operating from across the room. Programmable/multi-s tep version provides even greater flexibility in automating your process.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Four Syringe Picoliter Pump, touchscreen control - GO-74905-19 - Cole-Parmer
Vernon Hills, IL, United States
Cole-Parmer Four Syringe Picoliter Pump, touchscreen control
GO-74905-19
Cole-Parmer Four Syringe Picoliter Pump, touchscreen control GO-74905-19
• Continuously cycle up to four syringes in a push-pull action • Accuracy of 0.35% and reproducibility of 0.05% • Hold two or four syringes from L to 140 mL • LED light on front panel easily indicates status from across the room • Easily accommodate high back-pressure applications with up to 75 pounds of linear force • Built-in syringe table for easy setup Hold up to four syringes to cycle continuously back and forth in a push-pull action. As two syringes are infusing, two syringes are simultaneously withdrawing at the same rate. At the end of the set volume the direction is automatically reversed and the next cycle begins. With the use of three-way valves (sold separately in starter kit 74901-90), the pump can empty and refill syringes for a continuous dispense. Intuitive touch screen allows you to quickly create and recall configurations. You can daisy chain up to 99 pumps together using the built in RS-485. Front-panel LED provides quick visual confirmation that the pump is operating from across the room. Programmable/multi-s tep version provides even greater flexibility in automating your process.

• Continuously cycle up to four syringes in a push-pull action
• Accuracy of <tol>0.35% and reproducibility of <tol>0.05%
• Hold two or four syringes from <mu>L to 140 mL
• LED light on front panel easily indicates status from across the room
• Easily accommodate high back-pressure applications with up to 75 pounds of linear force
• Built-in syringe table for easy setup
Hold up to four syringes to cycle continuously back and forth in a push-pull action. As two syringes are infusing, two syringes are simultaneously withdrawing at the same rate. At the end of the set volume the direction is automatically reversed and the next cycle begins. With the use of three-way valves (sold separately in starter kit 74901-90), the pump can empty and refill syringes for a continuous dispense.
Intuitive touch screen allows you to quickly create and recall configurations. You can daisy chain up to 99 pumps together using the built in RS-485. Front-panel LED provides quick visual confirmation that the pump is operating from across the room. Programmable/multi-step version provides even greater flexibility in automating your process.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-74905-19
Product Name Cole-Parmer Four Syringe Picoliter Pump, touchscreen control
Pump Type Syringe Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102675 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
GHA3RS4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details