Cole-Parmer FDA-Compliant Sanitary Drum Pump, 15 GPM, 39"L SS Tube; ODP, 110V GO-75219-40

Description
• Capable of pumping fluids with viscosities up to 1000 cps • Flow rates up to 32 GPM (121 LPM) • 316 SS construction with PTFE elastomers • Easy to clean with Tri-Clamp® fittings The 75219 series of pumps are engineered to transfer low-viscosity food products, pharmaceutical materials, and personal care solutions from drums, totes, and kettles. Wetted surfaces are constructed with FDA-compliant materials which provide an ideal solution for sanitary applications.
Description
• Capable of pumping fluids with viscosities up to 1000 cps • Flow rates up to 32 GPM (121 LPM) • 316 SS construction with PTFE elastomers • Easy to clean with Tri-Clamp® fittings The 75219 series of pumps are engineered to transfer low-viscosity food products, pharmaceutical materials, and personal care solutions from drums, totes, and kettles. Wetted surfaces are constructed with FDA-compliant materials which provide an ideal solution for sanitary applications.

Suppliers

Company
Product
Description
Supplier Links
FDA-Compliant Sanitary Drum Pump, 15 GPM, 39
Vernon Hills, IL, United States
FDA-Compliant Sanitary Drum Pump, 15 GPM, 39"L SS Tube; ODP, 110V
GO-75219-40
FDA-Compliant Sanitary Drum Pump, 15 GPM, 39"L SS Tube; ODP, 110V GO-75219-40
• Capable of pumping fluids with viscosities up to 1000 cps • Flow rates up to 32 GPM (121 LPM) • 316 SS construction with PTFE elastomers • Easy to clean with Tri-Clamp® fittings The 75219 series of pumps are engineered to transfer low-viscosity food products, pharmaceutical materials, and personal care solutions from drums, totes, and kettles. Wetted surfaces are constructed with FDA-compliant materials which provide an ideal solution for sanitary applications.

• Capable of pumping fluids with viscosities up to 1000 cps
• Flow rates up to 32 GPM (121 LPM)
• 316 SS construction with PTFE elastomers
• Easy to clean with Tri-Clamp® fittings
The 75219 series of pumps are engineered to transfer low-viscosity food products, pharmaceutical materials, and personal care solutions from drums, totes, and kettles. Wetted surfaces are constructed with FDA-compliant materials which provide an ideal solution for sanitary applications.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-75219-40
Product Name FDA-Compliant Sanitary Drum Pump, 15 GPM, 39"L SS Tube; ODP, 110V
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details