Cole-Parmer Economical Submersible Pump, Mild Acid Specialty, 5 GPM, 3/8" NPT(F) GO-75501-57

Description
• Versatile ope rate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Mild acid specialty pumps for use with solutions compatible with pump materials. Mild (weak) acid pump with a double Viton seal for submersible or in-line use.|Note: Pumps must be fully submersed when operating and pumping water or machine oils. Should only be used in-line (not submerged) when pumping weak acids. Not for use with salt water or flammable solutions.
Description
• Versatile ope rate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Mild acid specialty pumps for use with solutions compatible with pump materials. Mild (weak) acid pump with a double Viton seal for submersible or in-line use.|Note: Pumps must be fully submersed when operating and pumping water or machine oils. Should only be used in-line (not submerged) when pumping weak acids. Not for use with salt water or flammable solutions.

Suppliers

Company
Product
Description
Supplier Links
Economical Submersible Pump, Mild Acid Specialty, 5 GPM, 3/8
Vernon Hills, IL, United States
Economical Submersible Pump, Mild Acid Specialty, 5 GPM, 3/8" NPT(F)
GO-75501-57
Economical Submersible Pump, Mild Acid Specialty, 5 GPM, 3/8" NPT(F) GO-75501-57
• Versatile ope rate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Mild acid specialty pumps for use with solutions compatible with pump materials. Mild (weak) acid pump with a double Viton seal for submersible or in-line use.|Note: Pumps must be fully submersed when operating and pumping water or machine oils. Should only be used in-line (not submerged) when pumping weak acids. Not for use with salt water or flammable solutions.

• Versatile<emdash>operate pumps in either a vertical or horizontal position
• Compact and economical
• Screened inlet helps prevent clogging
Mild acid specialty pumps for use with solutions compatible with pump materials. Mild (weak) acid pump with a double Viton<reg> seal for submersible or in-line use.|<b>Note:</b> Pumps must be fully submersed when operating and pumping water or machine oils. Should only be used in-line (not submerged) when pumping weak acids. Not for use with salt water or flammable solutions.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-75501-57
Product Name Economical Submersible Pump, Mild Acid Specialty, 5 GPM, 3/8" NPT(F)
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
ELIKA® Helical Gear Pumps - ELI2BK7 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details