Cole-Parmer Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| • 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications • Run pump heads as separate entities or in series/parallel configurations • Oil free pumps<emdash>contami nation... | |
| • Accurate dispensing from a simple, ready-to-use pump • Clear multi-line LCD displays all operational parameters • Control capabilities include programmable dispensing in volume, time, or copy modes • Programmed... | |
| • Achieve the highest flow rates of any Masterflex pump - up to 42 LPM (11.1 GPM) • Accept B/T PerfectPosition<tm> pump tubing sizes B/T 87 and B/T 91 • | |
| • Achieve the highest flow rates of any Masterflex pump<emdash>up to 42 LPM (11.1 GPM) • Accept new B/T PerfectPosition pump tubing sizes B/T 87 and B/T 91 • Washdown... | |
| • Air-powered drive is ATEX Zone 2 approved; rated • to EEX II 3 G c IIC T6 (Drive only, pump head is not ATEX approved: order 77601-80 for ATEX... | |
| • Air-powered system is ATEX Zone 2 approved; rated • to EEX II 3 G c IIC T6 | |
| • Chemical resistance prevents contamination of your pumped medium • Quiet, reliable, accurate, and virtually pulse-free • Pumps can run dry continuously without damage • Built-in overpressure protection prevents damage... | |
| • Compact size mounting rod—use these pumps almost anywhere • A constant-speed, synchronous motor ensures a steady, repeatable flow rate • Change tubing sizes to obtain different flow rates Minicartridge... | |
| • Complete dry pump for high vacuum applications • Unique flat diaphragm design reduces wear and tear for longer service life • Vacuum levels as low as 1.5 Torr • | |
| • Contamination-free two-channel pumping in a compact format<emdash>ideal for analyzer, flow cell, and perfusion applications • Flow range: 0.002 to 12.3 mL/min per channel depending on drive rpm and tubing... | |
| • Convenient complete pump system for the transfer of aggressive and high-purity fluids in specialty chemical applications | |
| • Designed for accurate and synchronous multichannel low-flow pumping applications • Digital dispensing drive features maintenance-free brushless motor • Program dispensing parameters—includi ng volume, copy, time, and delay interval—for automated... | |
| • Easily adjust speed of compact multichannel pump • Digital models have preprogrammed tube diameters and flow rates for easy set up • Dispense by volume or set time intervals... | |
| • Easily adjust speed of compact multichannel pump • Start/stop pump or change flow direction via contact closure (DB15 female) • Monitor speed through frequency output These space-saving pumps provide... | |
| • Easy-to-use, economical pumps feature reversible pumping, remote start/stop, and rapid tubing changes • Polyphenylene sulfide (PPS), acetal, and copolyester pump head with four stainless steel (SS) rollers • Max... | |
|
W01NA1H0BD1036 - Seepex Progressing Cavity Pump, Iron/Viton, STD, 90 psi, 3.7 GPM; AC -- GO-76803-48
W01NA1H0BD1514 - Seepex Progressing Cavity Pump, Iron/Viton, STD, 90 psi, 5.5 GPM; AC -- GO-76803-49
W01NA1H0BD1534 - Seepex Progressing Cavity Pump, Iron/Viton, STD, 90 psi, 5.5 GPM; AC -- GO-76803-51
W01NA4F0BD1036 - Seepex Progressing Cavity Pump, SS/Nitrile, STD, 90 psi, 3.7 GPM; AC -- GO-76803-54
W01NA4F0BD1514 - Seepex Progressing Cavity Pump, SS/Nitrile, STD, 90 psi, 5.5 GPM; AC -- GO-76803-56
W01NA4F0BD1534 - Seepex Progressing Cavity Pump, SS/Nitrile, STD, 90 psi, 5.5 GPM; AC -- GO-76803-57
W02NA1H0BD1036 - Seepex Progressing Cavity Pump, Iron/Viton, STD, 60 psi, 7.0 GPM; AC -- GO-76803-66
W02NA1H0EM05AC - Seepex Progressing Cavity Pump, Iron/Viton, STD, 60 psi, 73.6GPM; AC -- GO-76803-69
|
• Excellent chemical resistance, pulseless flow, and low shear • Easily move a variety of polymers and chemicals, and extremely adaptable to a wide range of industries • Gentle low-shear... |
| • Excellent chemical resistance, pulseless flow, and low shear • Gentle low-shear fluid transfer capable of pumping small particles without damaging product • Pumps can handle a variety of polymers... | |
| • Extremely low noise level for busy work environments due to unique air mechanism • 60% lower air consumption • Quick an deasy maintenance with on piece air mechanism • | |
|
ISM932A-115V - Ismatec ISM932D IP Standard-Speed Digital Peristaltic Pump; 12-Channel -- GO-78000-23
ISM937C-115V - Ismatec IPC-N (ISM937C) Low-Speed Digital Peristaltic Pump; 12-Channel -- GO-78001-20
ISM937C-230V - Ismatec IPC-N (ISM937C) Low-Speed Digital Peristaltic Pump; 12-Channel -- GO-78001-26
ISM938C-115V - Ismatec IPC-N (ISM938D) Low-Speed Digital Peristaltic Pump; 16-Channel -- GO-78000-31
ISM938C-230V - Ismatec IPC-N (ISM938C) Low-Speed Digital Peristaltic Pump; 16-Channel -- GO-78000-37
ISM938D-115V - Ismatec IPC-N (ISM938D) Low-Speed Digital Peristaltic Pump; 16-Channel -- GO-78001-30
ISM938D-230V - Ismatec IPC-N (ISM938D) Low-Speed Digital Peristaltic Pump; 16-Channel -- GO-78001-36
|
• Fewer tubing changes! • Planetary drive for less pulsation and longer tubing life • Smooth rotation and accurate liquid flow provided by eight SS rotors • Easy repeatability with... |
| • Flow: 0.4 to 8 LPM (0.11 to 2.1 GPM) with included I/P<reg> 73 tubing; flow rate depends on motor rpm and tubing size. • Three-turn speed control offers precision... | |
| • Flow: 0.4 to 8.0 LPM (0.11 to 2.1 GPM) with included I/P<reg> 73 tubing; flow rate depends on motor rpm and tubing size. • Three-turn speed control offers precision... | |
| • Flow: 0.7 to 17 LPM (0.2 to 4.5 GPM) with included I/P<reg> 88 tubing; flow rate depends on motor rpm and tubing size. • Three-turn speed control offers precision... | |
| • Four-roller head achieves flow rates up to 230 mL/min • Easy tubing replacement for reduced downtime • Compact design frees valuable space on your benchtop The Reglo Quick pump... | |
|
MAKE-UP - Ismatec High-Pressure Pump, Series Q Head, 0.16-19 mL/min, 60psi, SS/PVDF/C -- GO-78021-02
MAKE-UP - Ismatec High-Pressure Pump, Series Q Head, 0.64-77 ml/min, 60psi, SS/PVDF/C -- GO-78021-04
|
• Get high pressures, accurate dispensing, and great repeatability—all with one pump • Drives feature six dispensing modes—volume within a preset time, volume in steps, time, intermittent in time or... |
| • Get multiple flow channels from a single pump • Flow ranges from 1.2 microliters per minute to 530 mL/min per channel • Cartridge design provides fast tubing changes, and... | |
| • Great for vacuum filtration, blotting, and solid phase extraction! • Lightweight but rugged design minimizes downtime for repairs • No wetted metal parts in the pump head for corrosion... | |
| • High performance pump in a compact design • Ideal for vacuum filtration applications • Quiet operation—45 dB(A) This vacuum pump delivers high performance in a compact, space saving design. | |
| • High-volume transfer and dispensing • Accepts B/T PerfectPosition pump tubing sizes B/T 87 and B/T 91 • Dispense by volume, copy, or time, or pump continuously • Separate motor... | |
| • Ideal for fluid transfer, dispensing, and metering applications in laboratory, process and wash-down environments • Housings are completely sealed—IP66 and NEMA 4X rated • Washdown drive is easy-to-clean and... | |
| • Independently control flow and direction of each channel via keypad or your PC • Flexibility of bidirectional flow in each channel • USB interface for quick connections • Easy-to-use... | |
| • Interface this digital drive to a PC for automated lab and process applications--or use as a stand-alone dispensing pump • Precision digital drive offers a maintenance-free high-accuracy motor and... | |
| • Minimizes compressed air usage –which saves you money! • Vacuum level switch shuts off air supply when desired vacuum setting is reached • Powered only by compressed air—no batteries... | |
| • Modular drive lets you place motor and controller where convenient—ideal for limited or awkward spaces • Minimum flow rate is 0.06 LPM (0.02 GPM); maximum flow rate is 8... | |
| • Modular drives let you place motor and controller where convenient; ideal for limited or awkward spaces • Three-digit LED display shows motor rpm—confirm speed setting at a glance • | |
| • New head design provides more positive tubing retention and improved flow performance • Flow rate: 0.002 to 43 mL/min depending on drive rpm and tubing size • Polyphenylene sulfide... | |
| • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—requir e no electrical power source or lubricant. • Place these compact pumps close to application... | |
| • Oilless diaphragm pumps provide a clean vacuum • Ideal for vacuum/pressure filtration, cryogenics, and distillation • Quiet operation—all models are rated at or below 45 dB(A) • Pumps are... | |
| • Perfect for lab and process automation • Very accurate • Offer remote-control capabilities Resolultion is 0.1 These IP65-rated pump is ideal for dosing, filling, and batch programming. The aluminum... | |
| • Precision digital drives offer a maintenance-free high-accuracy motor and graphical interface that makes setup and operation easier than ever • Graphical LCD shows four operating modes continuous run, timed... | |
| • Precision digital drives offer three dispensing modes and precision low-maintenance motors • Flow range is 0.001 LPM to 8.0 LPM with included tubing • Housings are NEMA 4X (IP66)... | |
| • Precision digital drives offer three dispensing modes and precision low-maintenance motors— modular format lets you place motor and controller where convenient • Flow rate 0.001 to 8.0 LPM with... | |
| • Precision digital drives offer three dispensing modes and precision low-maintenance motors— modular format lets you place motor and controller where convenient • Flow rate 0.0012 to 3400 mL/min with... | |
| • Programmable multichannel dispensing pumps for accurate delivery of small volumes and low flow rates • Eight-roller rotor assembly delivers fluid with minimal pulsation and increased accuracy • Programmable dispense... | |
| • Pump with integral head delivers repeatable low flow rates with quick set up • Two-stop tube sets are easy to load with no occlusion or tension adjustment • Separate... | |
| • Pump with L/S Miniflex<tm> pump head delivers repeatable low flow rates with quick setup • Flow range of 1.8 to 220 mL/min (depending on model and tubing size selected)... | |
| • Quiet, reliable pumps with excellent chemical compatibility Pumps feature a pump head made of solid PTFE resin and a valve of KALREZ<reg> resin to provide excellent protection against the... | |
| • Reliable metering performance<emdash>g uided dual check valves provide precise seating and excellent priming and suction lift • PVC and PTFE construction with external control • Ideal for water treatment... | |
| • Resolultion is 0.1 Quick-couple drives feature a turn-and-lock mounting system that makes installing pump heads fast and easy. Select from the interchangeable pump heads on page 1607 of our... | |
| • Self drying—ideal for applications where moist gases are present • Highly compatible with vapors and condensation • Chemical resistant—suitable for highly aggressive or corrosive gases and vapors • Maintenance... | |
| • Separate single-turn speed control and on/off switch with green power indicator. Maintain speed setting while turning on/off. • The 1/20-hp unidirectional motor has soft start and back EMF for... | |
| • Smooth, precise flow and fewer tubing changes • Planetary drive with eight SS rotors reduces pulsation, increases flow rate accuracy, and lengthens tubing life • Four-digit LED display facilitates... | |
| • Stackable, space-saving design • Start, stop, and reverse flow with a single switch • Angled speed control displays for easy user access • Stainless steel housings ensure durability These... | |
| • Stainless steel construction—ideal for sanitary fluid transfer • Housing is IP65 rated • Change tubing in just seconds! • Easy to disassemble for cleaning This pump meets the strict... | |
| • System includes regulator with 5-<mu>m air filter and 1/4" NPT(F) connection, automatic lubricator, 0 to 30 psi pressure gauge, and muffler • Vary speed by adjusting air pressure with... | |
| • Uniformity of discharge ensures low-pulsation transfer process • Quiet, reliable, accurate, and virtually maintenance-free • Pumps can run dry continuously without damage • Versatile pumps handle flow rates up... | |
| • Varying materials of construction to meet your chemical resistance needs and ATEX compliance • Three materials of construction offer a solution to meet your budget • Head design greatly... | |
| • Versatile variable-speed pump system with a wide flow range and simple controls • Separate motor and controller are connected via a 6-ft (1.9 m) cable<emdash>place components where convenient or... | |
| • You'll be up to speed and pumping in no time at all • Integrated pump and drive systems are provided fully assembled, reducing setup time • Contamination-free pumping—the fluid... | |
| Diaphragm Metering Pumps | |
| Peristaltic Pump | |
| Piston Metering Pumps | |
| Quick-couple drives feature a turn-and-lock mounting system that makes installing pump heads fast and easy. Select from the interchangeable pump heads on page 1607 of our 2013/2014 virtual catalog to... | |
| These neutral vapor vacuum pumps are an economical vacuum source for your neutral solvent lab applications. Dual-head pumps 78161-10 and -15 draw vacuum down to 29.68" Hg—order two service kits... | |
| Turbine pump |
| << Prev | Next >> |