Cole-Parmer Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Page: 1 2 3 4 5
Product Name Notes
• Advanced Vapor Management System that increases pump life • All PTFE wetted materials • Perfect for high boiling point applications • Chemical duty • Convenient vacuum control • Easy...
• Automatic vacuum control and vapor management! This new pump is the ultimate set and forget vacuum pump technology for applications requiring a precise vacuum level utilizing all the feature...
• Compact size and integral handle make pump easily transportable • Economical pump serves as pressure or vacuum source with an excellent price to performance ratio • Low-friction piston runs...
• Compatible with three distinct fuel classifications • Models for the following fluid groups:<br>- Gasoline, kerosene, avgas, and jet fuel<br>- Biodiesel, fuel oil, and diesel<br>- Ethanol and E85 blend •
• Complete oil-free vacuum system for rotary evaporators • Self-cleaning purge extends diaphragm life • Integral vacuum regulator • Complete system includes inlet and outlet separators • Boiling point below...
• Complete systems for rotary evaporation, vacuum, and filtration manifolds • Dual-stage gear pumps provide deep vacuum to 1 x 10<sup>–1</sup> torr. • Rotating gears do not mesh<emdash>very tolerant of...
• Controls vacuum and removes harmful volatile vapors • Produces oil-free vacuum • Pump features a gas ballast valve for working with condensable gases Pump system includes a catchpot on...
• Corrosion-resistant parts—ideal for pumping corrosive gases such as Cl<sub>2</sub>, HBr, F<sub>3</sub>CCO<sub >2</sub>H, and HOAC • Pumps draw clean oil from top of oil reservoir, not from the bottom as...
• Designed especially for chemistry applications! • Compact design<emdash>half the size of a typical rotary vane pump • Energy efficient motor reduces cost of ownership This two-stage rotary vane vacuum...
• Easily upgrade and renew circurlators manufactured by Armstrong or others. • Universal SBA - "One-size-fits-all" bearing module - sealed bearing assembleis • Circular oil wick provices superior lubrication for...
• Economical close-coupled centrifugal pumps for your HVAC and light industrial applications • Radially split volute with a back pull-out design allows for easy maintenance without disturbing piping connections •
• Fail-safe handle lock ensures accurate 50- and 100-cc samples with a single stroke Precision, hand-operated piston pump works with Sensidyne<reg> gas detection tubes (sold separately). Features stroke counter, flow-finish...
• For your laboratory or OEM applications This latest advance in technology reaches a previously unexplored size-to-performance ratio. The miniature pump comes with either an economical permanent magnet motor or...
• For your laboratory or OEM applications! • Choose from various styles • Power requirements range from 3 to 6 VDC These pumps will achieve a vacuum level of 5.9"...
• For your laboratory or OEM applications! Enable easy vacuum system integration. Ultimate pressure down to 2.0 Torr (29.85" of Hg). Standard duty (79600-71) and chemical duty (79600-72) versions, analog...
• For your laboratory or OEM applications! These brushless DC motor driven pumps are designed to handle air and gases. The compact design utilizes technologies that allow it to operate...
• Ideal for filtering, aspirating, degassing, and desiccating • Pumps do not require water or oil to operate<endash>low maintenance • Water trap prevents liquid from being drawn into the pump...
• Ideal for high pressure applications<emdash> up to 240 psi • Pulseless flow at pressures up to 240 psi • Built-in bypass relief valve protects your pump from damage •
• Ideal for HVAC and light industrial applications • Bronze-body models are designed for domestic hot water or fresh water systems • Standard three-piece modular design results in reduction of...
• Ideal for liquid and vapor refrigerant recovery, water sampling/treatment, and volatile chemicals • Oil-free and leak-proof • Only one moving part and two check valves • Compact and quiet...
• Motor is up to 74% more efficient than competitive pumps of similar power • Offer long life and easy maintenance • 30% smaller than other dry motor products •
• Oilless diaphragm pumps provide a clean vacuum • Ideal for vacuum/pressure filtration, cryogenics, and distillation • Quiet operation—all models are rated at or below 45 dB(A) • Pumps are...
• Produce up to 25" Hg vacuum or test for pressure leaks • Pumps are sealed and self-lubricated for a long, maintenance-free life • Vacuum gauge is graduated in both...
• Rugged pumps for wide variety of applications • High contamination tolerance • Low maintenance and long life Use these durable oil-seal pumps for numerous lab vacuum needs, including Schlenk...
• Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft...
• Springless design for accurate 50- and 100-cc sample volumes Hand-operated precision piston pump works with RAE System gas detection tubes (sold separately). Features flow-finish indicator to signal stroke completion,...
• Unique sealless design permits gentle pumping action that provides little churning or foaming • Transfer liquids containing up to 20% soft solids • Sealless design with secondary containment system...
• Wetted parts are coated with PTFE to handle your toughest applications • Wetted parts are coated with PTFE to handle your toughest applications. • Lightweight aluminum construction and compact...
• Wide range of free-air capacities to match specific applications • Positive pressure oil system ensures proper lubrication and prevents oil starvation at high gas loads • Fast acting inlet...
• Wide range of free-air capacities to match specific applications • Wide range of free-air capacities to match specific applications • Portable direct-driven high vacuum pumps—ideal for freeze dryers, vacuum...
• Wireless remote control allows for fast and precise control of system from a distance The wireless hand terminal provides a great amount of flexibility in your laboratory equipment layout.
62 Series Fluorimeter Peristaltic Sipper Pump
Power cord and plug are included with the pump.
Pump is ideal for low-pressure applications, such as filling viscometers. This diaphragm pump features oilless, quiet operation and provides pressure to 35 psi or vacuum to 20"Hg. Pump includes fittings...

<< Prev