Cole-Parmer PSI500-Davis - Hydra-Cell Diaphragm Pump w/Pressure Coolant System, Brass, 8 GPM, 500 psi GO-75421-71

Description
• Worry-free pumping of common industrial fluids Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic slurries. Whatever the application, you can be assured these rugged diaphragm pumps get the job done without worrying about pump failure|or costly repairs. To ensure your application is best met, please contact your Sales Representative or an Application Specialist to work with you on finding the best combination to meet your specific needs.| Integrated Pressure Coolant Systems feature the industrial diaphragm Hydra-Cell pumps. These integrated systems will save you time and space. The large filter vessel minimizes filler replacement frequency and the roller system takes up minimal floor space—only 14†x 24†(356 x 610 mm).
Description
• Worry-free pumping of common industrial fluids Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic slurries. Whatever the application, you can be assured these rugged diaphragm pumps get the job done without worrying about pump failure|or costly repairs. To ensure your application is best met, please contact your Sales Representative or an Application Specialist to work with you on finding the best combination to meet your specific needs.| Integrated Pressure Coolant Systems feature the industrial diaphragm Hydra-Cell pumps. These integrated systems will save you time and space. The large filter vessel minimizes filler replacement frequency and the roller system takes up minimal floor space—only 14†x 24†(356 x 610 mm).

Suppliers

Company
Product
Description
Supplier Links
PSI500-Davis - Hydra-Cell Diaphragm Pump w/Pressure Coolant System, Brass, 8 GPM, 500 psi - GO-75421-71 - Cole-Parmer
Vernon Hills, IL, United States
PSI500-Davis - Hydra-Cell Diaphragm Pump w/Pressure Coolant System, Brass, 8 GPM, 500 psi
GO-75421-71
PSI500-Davis - Hydra-Cell Diaphragm Pump w/Pressure Coolant System, Brass, 8 GPM, 500 psi GO-75421-71
• Worry-free pumping of common industrial fluids Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic slurries. Whatever the application, you can be assured these rugged diaphragm pumps get the job done without worrying about pump failure|or costly repairs. To ensure your application is best met, please contact your Sales Representative or an Application Specialist to work with you on finding the best combination to meet your specific needs.| Integrated Pressure Coolant Systems feature the industrial diaphragm Hydra-Cell pumps. These integrated systems will save you time and space. The large filter vessel minimizes filler replacement frequency and the roller system takes up minimal floor space—only 14†x 24†(356 x 610 mm).

• Worry-free pumping of common industrial fluids
Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic slurries. Whatever the application, you can be assured these rugged diaphragm pumps get the job done without worrying about pump failure|or costly repairs.
To ensure your application is best met, please contact your Sales Representative or an Application Specialist to work with you on finding the best combination to meet your specific needs.| <b>Integrated Pressure Coolant Systems</b> feature the industrial diaphragm Hydra-Cell pumps. These integrated systems will save you time and space. The large filter vessel minimizes filler replacement frequency and the roller system takes up minimal floor space—only 14†x 24†(356 x 610 mm).

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-75421-71
Product Name PSI500-Davis - Hydra-Cell Diaphragm Pump w/Pressure Coolant System, Brass, 8 GPM, 500 psi
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102672 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
03E1-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details