48 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
HARTING 09232482825 DIN 41612 Connector
CONN DIN RCPT 48POS PCB GOLD
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-4663-ND | 7406837 | 09232482825 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | |
| Mounting | Through Hole | ||
| Current Rating | 2.0 amps | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |