9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Plug, Male Pins Connector
HARTING 09551666820741 D-Sub Connector
HARTING 09551666820741 D-Sub Connector
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1195-09551666820741CT-ND | 6926046P | 6926046 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | D Sub Connectors |
| Category | D-Sub Connector | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Surface Mount, Right Angle | Surface mount | |
| Current Rating | 5.0 amps | ||
| Number of Contacts | 9 # | 9 # |