USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
HARTING 09455411900 USB Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-3696-ND | 7658782 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Male / Plug; Female / Jack |
| Mounting | Through Hole, Right Angle | Through hole |
| Voltage Rating | 30 volts | |
| Current Rating | 1.5 amps |