HARTING 09552156612741 D-Sub Connector
HARTING 09552156612741 D-Sub Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub Receptacle, Female Sockets Connector
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 7870862 | 7870862P | 1195-4007-2-ND |
| Product Name | D Sub Connectors | D Sub Connectors | D-Sub Connector Assemblies |
| Category | D-Sub Connector | D-Sub Connector | |
| Gender | Male / Plug; Female / Jack | ||
| Termination | Solder | ||
| Mounting | Surface mount | Surface Mount | |
| Contact Pitch | 2.74 mm (0.1079 inch) |