The Backplane Connector - DIN 41612, part number 09251206921, features a male connector design with 64 contacts arranged in three rows. It utilizes wave soldering termination and is suitable for PCB applications. The connector has a contact spacing of 2.54 mm and a rated current of 2 A at 20 °C, with a contact resistance of up to 20 mΩ. It is designed for a temperature range of -55 °C to +125 °C and can withstand a test voltage of 1 kV. The connector is made from thermoplastic resin, glass-fibre filled, and has copper alloy contacts with a surface layer thickness of at least 1.27 µm. It complies with IEC 60603-2 standards and is RoHS compliant. The connector supports a coding system to prevent cross-plugging, and it has a minimum mating cycle rating of 500. The product is manufactured in Germany and weighs 14.7 g.
HARTING 09251206921 DIN 41612 Connector
PCB DIN connector Type C 20-pin M
30 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle
CONN DIN HDR 30POS PCB RA GOLD
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6931929 | 1195-7624-ND | 09251206921 |
| Product Name | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | Header, Male Pins | |
| Gender | Male / Plug | ||
| Geometry | Right Angle; Right angle | ||
| Termination | Solder |