32 Position Din Connector Receptacle, Female Sockets Through Hole
Connector DIN-Signal solder 32-way f
HARTING 09222326824 DIN 41612 Connector
Connector DIN-Signal solder 32-way f
CONN DIN RCPT 32POS PCB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1847-ND | 9231666 | 7406824P | 09222326824 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | DIN Connector | |
| Mounting | Through Hole | |||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 32 # |