Molex Blade Type Power Connector Assemblies 0919990478

Description
"2 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 900-0919990478-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
900-0919990478-ND
Blade Type Power Connector Assemblies 900-0919990478-ND
"2 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole"

"2 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connectors - 0919990478 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
0919990478
Blade Type Power Connectors 0919990478
RAST 5 VERTICAL HDR 2 CKT AG

RAST 5 VERTICAL HDR 2 CKT AG

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 900-0919990478-ND 0919990478
Product Name Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Header, Male Blades
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-10400000AALF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details