48 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole
CONN DIN HDR 48POS PCB GOLD
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 8658222 | 1195-4675-ND | 09281326903 |
| Product Name | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | Header, Male Pins | |
| Gender | Male / Plug | ||
| Geometry | Straight; Straight | ||
| Termination | Solder |